Aptiv Rcpt Housing, 2Pos, Ip40; Product Range Aptiv/delphi 13869306

Description
RCPT HOUSING, 2POS, IP40; Product Range:APEX 2.8 Series; Gender:Receptacle; No. of Positions:2Ways; For Use With:Aptiv APEX 2.8 Series Automotive Socket Contacts; Connector Body Material:-; IP Rating:IP40; Voltage Rating:-; Current RoHS Compliant: Yes
Datasheet
Description
RCPT HOUSING, 2POS, IP40; Product Range:APEX 2.8 Series; Gender:Receptacle; No. of Positions:2Ways; For Use With:Aptiv APEX 2.8 Series Automotive Socket Contacts; Connector Body Material:-; IP Rating:IP40; Voltage Rating:-; Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 2Pos, Ip40; Product Range Aptiv/delphi - 34AH3114 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 2Pos, Ip40; Product Range Aptiv/delphi
34AH3114
Rcpt Housing, 2Pos, Ip40; Product Range Aptiv/delphi 34AH3114
RCPT HOUSING, 2POS, IP40; Product Range:APEX 2.8 Series; Gender:Receptacle; No. of Positions:2Ways; For Use With:Aptiv APEX 2.8 Series Automotive Socket Contacts; Connector Body Material:-; IP Rating:IP40; Voltage Rating:-; Current RoHS Compliant: Yes

RCPT HOUSING, 2POS, IP40; Product Range:APEX 2.8 Series; Gender:Receptacle; No. of Positions:2Ways; For Use With:Aptiv APEX 2.8 Series Automotive Socket Contacts; Connector Body Material:-; IP Rating:IP40; Voltage Rating:-; Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 34AH3114
Product Name Rcpt Housing, 2Pos, Ip40; Product Range Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25 mm (0.9843 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details