RCPT HOUSING, 5POS, IP68; Product Range:APEX 2.8 Series; Gender:Receptacle; No. of Positions:5Ways; For Use With:Aptiv APEX 2.8 Series Automotive Socket Contacts; Connector Body Material:-; IP Rating:IP68; Voltage Rating:-; Current RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 34AH3112 |
| Product Name | Rcpt Housing, 5Pos, Ip68; Product Range Aptiv/delphi |