Aptiv Automotive Housing, Plug, 16Pos; Product Range Aptiv/delphi 13830594

Description
AUTOMOTIVE HOUSING, PLUG, 16POS; Product Range:APEX 150 Series; Gender:Plug; No. of Positions:16Ways; For Use With:Aptiv APEX 150 Series Automotive Contacts; Connector Body Material:-; IP Rating:-; Voltage Rating:-; Current Rating:-;RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, PLUG, 16POS; Product Range:APEX 150 Series; Gender:Plug; No. of Positions:16Ways; For Use With:Aptiv APEX 150 Series Automotive Contacts; Connector Body Material:-; IP Rating:-; Voltage Rating:-; Current Rating:-;RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 16Pos; Product Range Aptiv/delphi - 34AH3111 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 16Pos; Product Range Aptiv/delphi
34AH3111
Automotive Housing, Plug, 16Pos; Product Range Aptiv/delphi 34AH3111
AUTOMOTIVE HOUSING, PLUG, 16POS; Product Range:APEX 150 Series; Gender:Plug; No. of Positions:16Ways; For Use With:Aptiv APEX 150 Series Automotive Contacts; Connector Body Material:-; IP Rating:-; Voltage Rating:-; Current Rating:-;RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 16POS; Product Range:APEX 150 Series; Gender:Plug; No. of Positions:16Ways; For Use With:Aptiv APEX 150 Series Automotive Contacts; Connector Body Material:-; IP Rating:-; Voltage Rating:-; Current Rating:-;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 34AH3111
Product Name Automotive Housing, Plug, 16Pos; Product Range Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

.503 in. ID, .623 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-503623375 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25 mm (0.9843 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details