Aptiv Automotive Housing, Rcpt, 2Pos; Product Range Aptiv/delphi 13830160

Description
AUTOMOTIVE HOUSING, RCPT, 2POS; Product Range:Shield-Pack HV280 Series; Gender:Receptacle; No. of Positions:2Ways; For Use With:Aptiv Shield-Pack HV280 Series Automotive Contacts; Connector Body Material:-; IP Rating:-; Voltage RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, RCPT, 2POS; Product Range:Shield-Pack HV280 Series; Gender:Receptacle; No. of Positions:2Ways; For Use With:Aptiv Shield-Pack HV280 Series Automotive Contacts; Connector Body Material:-; IP Rating:-; Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Rcpt, 2Pos; Product Range Aptiv/delphi - 34AH3110 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Rcpt, 2Pos; Product Range Aptiv/delphi
34AH3110
Automotive Housing, Rcpt, 2Pos; Product Range Aptiv/delphi 34AH3110
AUTOMOTIVE HOUSING, RCPT, 2POS; Product Range:Shield-Pack HV280 Series; Gender:Receptacle; No. of Positions:2Ways; For Use With:Aptiv Shield-Pack HV280 Series Automotive Contacts; Connector Body Material:-; IP Rating:-; Voltage RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RCPT, 2POS; Product Range:Shield-Pack HV280 Series; Gender:Receptacle; No. of Positions:2Ways; For Use With:Aptiv Shield-Pack HV280 Series Automotive Contacts; Connector Body Material:-; IP Rating:-; Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 34AH3110
Product Name Automotive Housing, Rcpt, 2Pos; Product Range Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

.503 in. ID, .623 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-503623062 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 55 mm (2.17 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details