Aptiv Rcpt Housing, 24Pos, Ip69K; Product Range Aptiv/delphi 13795018

Description
RCPT HOUSING, 24POS, IP69K; Product Range:APEX ErgoMate Series; Gender:Receptacle; No. of Positions:24Ways; For Use With:Aptiv APEX 150 & APEX 2.5 Series Socket Contacts; Connector Body Material:-; IP Rating:IP69K; Voltage Rating:-; RoHS Compliant: Yes
Datasheet
Description
RCPT HOUSING, 24POS, IP69K; Product Range:APEX ErgoMate Series; Gender:Receptacle; No. of Positions:24Ways; For Use With:Aptiv APEX 150 & APEX 2.5 Series Socket Contacts; Connector Body Material:-; IP Rating:IP69K; Voltage Rating:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 24Pos, Ip69K; Product Range Aptiv/delphi - 34AH3102 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 24Pos, Ip69K; Product Range Aptiv/delphi
34AH3102
Rcpt Housing, 24Pos, Ip69K; Product Range Aptiv/delphi 34AH3102
RCPT HOUSING, 24POS, IP69K; Product Range:APEX ErgoMate Series; Gender:Receptacle; No. of Positions:24Ways; For Use With:Aptiv APEX 150 & APEX 2.5 Series Socket Contacts; Connector Body Material:-; IP Rating:IP69K; Voltage Rating:-; RoHS Compliant: Yes

RCPT HOUSING, 24POS, IP69K; Product Range:APEX ErgoMate Series; Gender:Receptacle; No. of Positions:24Ways; For Use With:Aptiv APEX 150 & APEX 2.5 Series Socket Contacts; Connector Body Material:-; IP Rating:IP69K; Voltage Rating:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 34AH3102
Product Name Rcpt Housing, 24Pos, Ip69K; Product Range Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 105 mm (4.13 inch)
Bearing Bore / Ring O.D. 3.74 inch (95 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details