Aptiv Aptiv 13783290 HES 2.4 Nickel, 16-14 Ga., Unsealed Female Terminal, Reel 13783290

Description
Reel Size: 2000 Aptiv 13783290 Female Terminal, Reel Deutsch No. 1062-12-0166 Category: Aptiv HES Connectors Manufacturer: Aptiv Component Type: Socket Terminal Cable Range: 1.5 - 2.0 mm2 Higher current carrying capability through superior material Stainless Steel, nickel plated terminals provide stability and protection to contact interface area SAE, DIN, JIS cable ranges HES pin and sleeve terminals can be mixed with any MIL 39029 terminals -67°F (-55°C) to 257°F (125°C)
Request a Quote
Description
Reel Size: 2000 Aptiv 13783290 Female Terminal, Reel Deutsch No. 1062-12-0166 Category: Aptiv HES Connectors Manufacturer: Aptiv Component Type: Socket Terminal Cable Range: 1.5 - 2.0 mm2 Higher current carrying capability through superior material Stainless Steel, nickel plated terminals provide stability and protection to contact interface area SAE, DIN, JIS cable ranges HES pin and sleeve terminals can be mixed with any MIL 39029 terminals -67°F (-55°C) to 257°F (125°C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aptiv 13783290 HES 2.4 Nickel, 16-14 Ga., Unsealed Female Terminal, Reel - 30441R - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 13783290 HES 2.4 Nickel, 16-14 Ga., Unsealed Female Terminal, Reel
30441R
Aptiv 13783290 HES 2.4 Nickel, 16-14 Ga., Unsealed Female Terminal, Reel 30441R
Reel Size: 2000 Aptiv 13783290 Female Terminal, Reel Deutsch No. 1062-12-0166 Category: Aptiv HES Connectors Manufacturer: Aptiv Component Type: Socket Terminal Cable Range: 1.5 - 2.0 mm2 Higher current carrying capability through superior material Stainless Steel, nickel plated terminals provide stability and protection to contact interface area SAE, DIN, JIS cable ranges HES pin and sleeve terminals can be mixed with any MIL 39029 terminals -67°F (-55°C) to 257°F (125°C)

Reel Size: 2000

  • Aptiv 13783290 Female Terminal, Reel
  • Deutsch No. 1062-12-0166
  • Category: Aptiv HES Connectors
  • Manufacturer: Aptiv
  • Component Type: Socket Terminal
  • Cable Range: 1.5 - 2.0 mm2
  • Higher current carrying capability through superior material
  • Stainless Steel, nickel plated terminals provide stability and protection to contact interface area
  • SAE, DIN, JIS cable ranges
  • HES pin and sleeve terminals can be mixed with any MIL 39029 terminals
  • -67°F (-55°C) to 257°F (125°C)
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 30441R
Product Name Aptiv 13783290 HES 2.4 Nickel, 16-14 Ga., Unsealed Female Terminal, Reel
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Banana Plug, Adapter - 8702 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Electrical Terminal & Sheath - VFDL -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Insulated Ferrules - 2204.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1405 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details