Aptiv Aptiv 13783289 HES 2.4 Nickel, 16-14 Ga., Unsealed Loose Female Terminal 13783289-L

Description
Aptiv 13783289 Loose Female Terminals Deutsch No. 1062-12-0166 Category: Aptiv HES Connectors Manufacturer: Aptiv Series: HES Series Component Type: Socket Terminal Cable Range: 1.5 - 2.0 mm2 Higher current carrying capability through superior material Stainless Steel, nickel plated terminals provide stability and protection to contact interface area SAE, DIN, JIS cable ranges HES pin and sleeve terminals can be mixed with any MIL 39029 terminals -67°F (-55°C) to 257°F (125°C)
Request a Quote
Description
Aptiv 13783289 Loose Female Terminals Deutsch No. 1062-12-0166 Category: Aptiv HES Connectors Manufacturer: Aptiv Series: HES Series Component Type: Socket Terminal Cable Range: 1.5 - 2.0 mm2 Higher current carrying capability through superior material Stainless Steel, nickel plated terminals provide stability and protection to contact interface area SAE, DIN, JIS cable ranges HES pin and sleeve terminals can be mixed with any MIL 39029 terminals -67°F (-55°C) to 257°F (125°C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aptiv 13783289 HES 2.4 Nickel, 16-14 Ga., Unsealed Loose Female Terminal - 30440 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 13783289 HES 2.4 Nickel, 16-14 Ga., Unsealed Loose Female Terminal
30440
Aptiv 13783289 HES 2.4 Nickel, 16-14 Ga., Unsealed Loose Female Terminal 30440
Aptiv 13783289 Loose Female Terminals Deutsch No. 1062-12-0166 Category: Aptiv HES Connectors Manufacturer: Aptiv Series: HES Series Component Type: Socket Terminal Cable Range: 1.5 - 2.0 mm2 Higher current carrying capability through superior material Stainless Steel, nickel plated terminals provide stability and protection to contact interface area SAE, DIN, JIS cable ranges HES pin and sleeve terminals can be mixed with any MIL 39029 terminals -67°F (-55°C) to 257°F (125°C)
  • Aptiv 13783289 Loose Female Terminals
  • Deutsch No. 1062-12-0166
  • Category: Aptiv HES Connectors
  • Manufacturer: Aptiv
  • Series: HES Series
  • Component Type: Socket Terminal
  • Cable Range: 1.5 - 2.0 mm2
  • Higher current carrying capability through superior material
  • Stainless Steel, nickel plated terminals provide stability and protection to contact interface area
  • SAE, DIN, JIS cable ranges
  • HES pin and sleeve terminals can be mixed with any MIL 39029 terminals
  • -67°F (-55°C) to 257°F (125°C)
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 30440
Product Name Aptiv 13783289 HES 2.4 Nickel, 16-14 Ga., Unsealed Loose Female Terminal
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2796.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1405 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Female Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details