Aptiv Aptiv 13783269 HES 2.4 Nickel, 12-10 Ga., Unsealed Male Terminals on Reel 13783269

Description
Reel Size: 2000 Aptiv 13783269 Male Terminals on Reel Deutsch No. 1060-12-222 Category: Aptiv HES Connectors Manufacturer: Aptiv Series: HES Series Component Type: Pin Terminal Cable Range: 4.0 - 6.0 mm2 Higher current carrying capability through superior material Stainless Steel, nickel plated terminals provide stability and protection to contact interface area SAE, DIN, JIS cable ranges HES pin and sleeve terminals can be mixed with any MIL 39029 terminals -67°F (-55°C) to 257°F (125°C)
Request a Quote
Description
Reel Size: 2000 Aptiv 13783269 Male Terminals on Reel Deutsch No. 1060-12-222 Category: Aptiv HES Connectors Manufacturer: Aptiv Series: HES Series Component Type: Pin Terminal Cable Range: 4.0 - 6.0 mm2 Higher current carrying capability through superior material Stainless Steel, nickel plated terminals provide stability and protection to contact interface area SAE, DIN, JIS cable ranges HES pin and sleeve terminals can be mixed with any MIL 39029 terminals -67°F (-55°C) to 257°F (125°C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aptiv 13783269 HES 2.4 Nickel, 12-10 Ga., Unsealed Male Terminals on Reel - 30438R - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 13783269 HES 2.4 Nickel, 12-10 Ga., Unsealed Male Terminals on Reel
30438R
Aptiv 13783269 HES 2.4 Nickel, 12-10 Ga., Unsealed Male Terminals on Reel 30438R
Reel Size: 2000 Aptiv 13783269 Male Terminals on Reel Deutsch No. 1060-12-222 Category: Aptiv HES Connectors Manufacturer: Aptiv Series: HES Series Component Type: Pin Terminal Cable Range: 4.0 - 6.0 mm2 Higher current carrying capability through superior material Stainless Steel, nickel plated terminals provide stability and protection to contact interface area SAE, DIN, JIS cable ranges HES pin and sleeve terminals can be mixed with any MIL 39029 terminals -67°F (-55°C) to 257°F (125°C)

Reel Size: 2000

  • Aptiv 13783269 Male Terminals on Reel
  • Deutsch No. 1060-12-222
  • Category: Aptiv HES Connectors
  • Manufacturer: Aptiv
  • Series: HES Series
  • Component Type: Pin Terminal
  • Cable Range: 4.0 - 6.0 mm2
  • Higher current carrying capability through superior material
  • Stainless Steel, nickel plated terminals provide stability and protection to contact interface area
  • SAE, DIN, JIS cable ranges
  • HES pin and sleeve terminals can be mixed with any MIL 39029 terminals
  • -67°F (-55°C) to 257°F (125°C)
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 30438R
Product Name Aptiv 13783269 HES 2.4 Nickel, 12-10 Ga., Unsealed Male Terminals on Reel
Features RoHS
Unlock Full Specs
to access all available technical data