Aptiv Aptiv 13783266 HES 2.4 Nickel, 16-14 Ga., Unsealed Male Terminals on Reel 13783266

Description
Reel Size: 2000 Aptiv 13783266 Male Terminals on Reel Deutsch No. 1060-12-0166 Category: Aptiv HES Connectors Manufacturer: Aptiv Series: HES Series Component Type: Pin Terminal Cable Range: 1.5 - 2.0 mm2 Higher current carrying capability through superior material Stainless Steel, nickel plated terminals provide stability and protection to contact interface area SAE, DIN, JIS cable ranges HES pin and sleeve terminals can be mixed with any MIL 39029 terminals -67°F (-55°C) to 257°F (125°C)
Request a Quote
Description
Reel Size: 2000 Aptiv 13783266 Male Terminals on Reel Deutsch No. 1060-12-0166 Category: Aptiv HES Connectors Manufacturer: Aptiv Series: HES Series Component Type: Pin Terminal Cable Range: 1.5 - 2.0 mm2 Higher current carrying capability through superior material Stainless Steel, nickel plated terminals provide stability and protection to contact interface area SAE, DIN, JIS cable ranges HES pin and sleeve terminals can be mixed with any MIL 39029 terminals -67°F (-55°C) to 257°F (125°C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aptiv 13783266 HES 2.4 Nickel, 16-14 Ga., Unsealed Male Terminals on Reel - 30437R - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 13783266 HES 2.4 Nickel, 16-14 Ga., Unsealed Male Terminals on Reel
30437R
Aptiv 13783266 HES 2.4 Nickel, 16-14 Ga., Unsealed Male Terminals on Reel 30437R
Reel Size: 2000 Aptiv 13783266 Male Terminals on Reel Deutsch No. 1060-12-0166 Category: Aptiv HES Connectors Manufacturer: Aptiv Series: HES Series Component Type: Pin Terminal Cable Range: 1.5 - 2.0 mm2 Higher current carrying capability through superior material Stainless Steel, nickel plated terminals provide stability and protection to contact interface area SAE, DIN, JIS cable ranges HES pin and sleeve terminals can be mixed with any MIL 39029 terminals -67°F (-55°C) to 257°F (125°C)

Reel Size: 2000

  • Aptiv 13783266 Male Terminals on Reel
  • Deutsch No. 1060-12-0166
  • Category: Aptiv HES Connectors
  • Manufacturer: Aptiv
  • Series: HES Series
  • Component Type: Pin Terminal
  • Cable Range: 1.5 - 2.0 mm2
  • Higher current carrying capability through superior material
  • Stainless Steel, nickel plated terminals provide stability and protection to contact interface area
  • SAE, DIN, JIS cable ranges
  • HES pin and sleeve terminals can be mixed with any MIL 39029 terminals
  • -67°F (-55°C) to 257°F (125°C)
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 30437R
Product Name Aptiv 13783266 HES 2.4 Nickel, 16-14 Ga., Unsealed Male Terminals on Reel
North American 14 to 12 AWG
Unlock Full Specs
to access all available technical data