Aptiv Aptiv 13783266 HES 2.4 Nickel, 16-14 Ga., Unsealed Loose Male Terminal 13783266-L

Description
Aptiv 13783266 Loose Male Terminals Deutsch No. 1060-12-0166 Category: Aptiv HES Connectors Manufacturer: Aptiv Series: HES Series Component Type: Pin Terminal Cable Range: 1.5 - 2.0 mm2 Higher current carrying capability through superior material Stainless Steel, nickel plated terminals provide stability and protection to contact interface area SAE, DIN, JIS cable ranges HES pin and sleeve terminals can be mixed with any MIL 39029 terminals -67°F (-55°C) to 257°F (125°C)
Request a Quote
Description
Aptiv 13783266 Loose Male Terminals Deutsch No. 1060-12-0166 Category: Aptiv HES Connectors Manufacturer: Aptiv Series: HES Series Component Type: Pin Terminal Cable Range: 1.5 - 2.0 mm2 Higher current carrying capability through superior material Stainless Steel, nickel plated terminals provide stability and protection to contact interface area SAE, DIN, JIS cable ranges HES pin and sleeve terminals can be mixed with any MIL 39029 terminals -67°F (-55°C) to 257°F (125°C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aptiv 13783266 HES 2.4 Nickel, 16-14 Ga., Unsealed Loose Male Terminal - 30437 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 13783266 HES 2.4 Nickel, 16-14 Ga., Unsealed Loose Male Terminal
30437
Aptiv 13783266 HES 2.4 Nickel, 16-14 Ga., Unsealed Loose Male Terminal 30437
Aptiv 13783266 Loose Male Terminals Deutsch No. 1060-12-0166 Category: Aptiv HES Connectors Manufacturer: Aptiv Series: HES Series Component Type: Pin Terminal Cable Range: 1.5 - 2.0 mm2 Higher current carrying capability through superior material Stainless Steel, nickel plated terminals provide stability and protection to contact interface area SAE, DIN, JIS cable ranges HES pin and sleeve terminals can be mixed with any MIL 39029 terminals -67°F (-55°C) to 257°F (125°C)
  • Aptiv 13783266 Loose Male Terminals
  • Deutsch No. 1060-12-0166
  • Category: Aptiv HES Connectors
  • Manufacturer: Aptiv
  • Series: HES Series
  • Component Type: Pin Terminal
  • Cable Range: 1.5 - 2.0 mm2
  • Higher current carrying capability through superior material
  • Stainless Steel, nickel plated terminals provide stability and protection to contact interface area
  • SAE, DIN, JIS cable ranges
  • HES pin and sleeve terminals can be mixed with any MIL 39029 terminals
  • -67°F (-55°C) to 257°F (125°C)
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 30437
Product Name Aptiv 13783266 HES 2.4 Nickel, 16-14 Ga., Unsealed Loose Male Terminal
North American 14 to 12 AWG
Unlock Full Specs
to access all available technical data