Aptiv Aptiv 13783265 HES 2.4 Nickel, 16-14 Ga., Unsealed Male Terminal - Reel 13783265

Description
Reel Size: 2000 Aptiv 13783265 Male Terminal - Reel Deutsch No. 1060-12-0166 Category: Aptiv HES Connectors Manufacturer: Aptiv Series: HES Series Component Type: Pin Terminal Cable Range: 1.5 - 2.0 mm2 Higher current carrying capability through superior material Stainless Steel, nickel plated terminals provide stability and protection to contact interface area SAE, DIN, JIS cable ranges HES pin and sleeve terminals can be mixed with any MIL 39029 terminals -67°F (-55°C) to 257°F (125°C)
Request a Quote
Description
Reel Size: 2000 Aptiv 13783265 Male Terminal - Reel Deutsch No. 1060-12-0166 Category: Aptiv HES Connectors Manufacturer: Aptiv Series: HES Series Component Type: Pin Terminal Cable Range: 1.5 - 2.0 mm2 Higher current carrying capability through superior material Stainless Steel, nickel plated terminals provide stability and protection to contact interface area SAE, DIN, JIS cable ranges HES pin and sleeve terminals can be mixed with any MIL 39029 terminals -67°F (-55°C) to 257°F (125°C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aptiv 13783265 HES 2.4 Nickel, 16-14 Ga., Unsealed Male Terminal - Reel - 30436R - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 13783265 HES 2.4 Nickel, 16-14 Ga., Unsealed Male Terminal - Reel
30436R
Aptiv 13783265 HES 2.4 Nickel, 16-14 Ga., Unsealed Male Terminal - Reel 30436R
Reel Size: 2000 Aptiv 13783265 Male Terminal - Reel Deutsch No. 1060-12-0166 Category: Aptiv HES Connectors Manufacturer: Aptiv Series: HES Series Component Type: Pin Terminal Cable Range: 1.5 - 2.0 mm2 Higher current carrying capability through superior material Stainless Steel, nickel plated terminals provide stability and protection to contact interface area SAE, DIN, JIS cable ranges HES pin and sleeve terminals can be mixed with any MIL 39029 terminals -67°F (-55°C) to 257°F (125°C)

Reel Size: 2000

  • Aptiv 13783265 Male Terminal - Reel
  • Deutsch No. 1060-12-0166
  • Category: Aptiv HES Connectors
  • Manufacturer: Aptiv
  • Series: HES Series
  • Component Type: Pin Terminal
  • Cable Range: 1.5 - 2.0 mm2
  • Higher current carrying capability through superior material
  • Stainless Steel, nickel plated terminals provide stability and protection to contact interface area
  • SAE, DIN, JIS cable ranges
  • HES pin and sleeve terminals can be mixed with any MIL 39029 terminals
  • -67°F (-55°C) to 257°F (125°C)
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 30436R
Product Name Aptiv 13783265 HES 2.4 Nickel, 16-14 Ga., Unsealed Male Terminal - Reel
North American 16 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2844.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-201-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers
3-way & 4-way Terminal, Uninsulated -  - BRIM Electronics, Inc.
Specs
Material Copper
View Details