Aptiv Automotive Contact, Socket, Crimp; Product Range Aptiv/delphi 13779834

Description
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:APEX 150 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; For Use With:Aptiv APEX 150 Series Automotive Housing RoHS Compliant: Yes
Description
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:APEX 150 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; For Use With:Aptiv APEX 150 Series Automotive Housing RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Contact, Socket, Crimp; Product Range Aptiv/delphi - 34AH3100 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Crimp; Product Range Aptiv/delphi
34AH3100
Automotive Contact, Socket, Crimp; Product Range Aptiv/delphi 34AH3100
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:APEX 150 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; For Use With:Aptiv APEX 150 Series Automotive Housing RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:APEX 150 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; For Use With:Aptiv APEX 150 Series Automotive Housing RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34AH3100
Product Name Automotive Contact, Socket, Crimp; Product Range Aptiv/delphi
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Male Right Angle Press Fit Connector - 80319R-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190513A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details