Aptiv Rcpt Housing, 32Pos, Pbt Gf, Black; Product Range Aptiv/delphi 13741940

Description
RCPT HOUSING, 32POS, PBT GF, BLACK; Product Range:CMC GTS Series; Gender:Receptacle; No. of Positions:32Ways; For Use With:Aptiv GTS Series Automotive Connectors; Connector Body Material:PBT (Polybutylene Terephthalate), Glass FilledRoHS Compliant: Yes
Description
RCPT HOUSING, 32POS, PBT GF, BLACK; Product Range:CMC GTS Series; Gender:Receptacle; No. of Positions:32Ways; For Use With:Aptiv GTS Series Automotive Connectors; Connector Body Material:PBT (Polybutylene Terephthalate), Glass FilledRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 32Pos, Pbt Gf, Black; Product Range Aptiv/delphi - 34AH3095 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 32Pos, Pbt Gf, Black; Product Range Aptiv/delphi
34AH3095
Rcpt Housing, 32Pos, Pbt Gf, Black; Product Range Aptiv/delphi 34AH3095
RCPT HOUSING, 32POS, PBT GF, BLACK; Product Range:CMC GTS Series; Gender:Receptacle; No. of Positions:32Ways; For Use With:Aptiv GTS Series Automotive Connectors; Connector Body Material:PBT (Polybutylene Terephthalate), Glass FilledRoHS Compliant: Yes

RCPT HOUSING, 32POS, PBT GF, BLACK; Product Range:CMC GTS Series; Gender:Receptacle; No. of Positions:32Ways; For Use With:Aptiv GTS Series Automotive Connectors; Connector Body Material:PBT (Polybutylene Terephthalate), Glass FilledRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 34AH3095
Product Name Rcpt Housing, 32Pos, Pbt Gf, Black; Product Range Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 165 mm (6.5 inch)
Bearing Bore / Ring O.D. 5.91 inch (150 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details