Aptiv Aptiv 13711546 HES 1.0 Nickel, 22-20 Ga., Unsealed Loose Female Terminal 13711546-L

Description
Aptiv 13711546 Loose Female Terminals Category: Aptiv HES Connectors Manufacturer: Aptiv Series: HES Series Component Type: Socket Terminal Cable Range: 0.35 - 0.50 mm2 Higher current carrying capability through superior material Stainless Steel, nickel plated terminals provide stability and protection to contact interface area SAE, DIN, JIS cable ranges HES pin and sleeve terminals can be mixed with any MIL 39029 terminals -67°F (-55°C) to 257°F (125°C)
Request a Quote Datasheet
Description
Aptiv 13711546 Loose Female Terminals Category: Aptiv HES Connectors Manufacturer: Aptiv Series: HES Series Component Type: Socket Terminal Cable Range: 0.35 - 0.50 mm2 Higher current carrying capability through superior material Stainless Steel, nickel plated terminals provide stability and protection to contact interface area SAE, DIN, JIS cable ranges HES pin and sleeve terminals can be mixed with any MIL 39029 terminals -67°F (-55°C) to 257°F (125°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aptiv 13711546 HES 1.0 Nickel, 22-20 Ga., Unsealed Loose Female Terminal - 30428 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 13711546 HES 1.0 Nickel, 22-20 Ga., Unsealed Loose Female Terminal
30428
Aptiv 13711546 HES 1.0 Nickel, 22-20 Ga., Unsealed Loose Female Terminal 30428
Aptiv 13711546 Loose Female Terminals Category: Aptiv HES Connectors Manufacturer: Aptiv Series: HES Series Component Type: Socket Terminal Cable Range: 0.35 - 0.50 mm2 Higher current carrying capability through superior material Stainless Steel, nickel plated terminals provide stability and protection to contact interface area SAE, DIN, JIS cable ranges HES pin and sleeve terminals can be mixed with any MIL 39029 terminals -67°F (-55°C) to 257°F (125°C)
  • Aptiv 13711546 Loose Female Terminals
  • Category: Aptiv HES Connectors
  • Manufacturer: Aptiv
  • Series: HES Series
  • Component Type: Socket Terminal
  • Cable Range: 0.35 - 0.50 mm2
  • Higher current carrying capability through superior material
  • Stainless Steel, nickel plated terminals provide stability and protection to contact interface area
  • SAE, DIN, JIS cable ranges
  • HES pin and sleeve terminals can be mixed with any MIL 39029 terminals
  • -67°F (-55°C) to 257°F (125°C)
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 30428
Product Name Aptiv 13711546 HES 1.0 Nickel, 22-20 Ga., Unsealed Loose Female Terminal
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data