Aptiv Aptiv 13711542 HES 1.0 Nickel, 22-20 Ga., Unsealed Male Terminals on Reel 13711542

Description
Reel Size: 3000 Aptiv 13711542 Male Terminals on Reel Deutsch No. 1060-20-0222 Category: Aptiv HES Connectors Manufacturer: Aptiv Series: HES Series Component Type: Pin Terminal Cable Range: 0.35 - 0.50 mm2 Higher current carrying capability through superior material Stainless Steel, nickel plated terminals provide stability and protection to contact interface area SAE, DIN, JIS cable ranges HES pin and sleeve terminals can be mixed with any MIL 39029 terminals -67°F (-55°C) to 257°F (125°C)
Request a Quote
Description
Reel Size: 3000 Aptiv 13711542 Male Terminals on Reel Deutsch No. 1060-20-0222 Category: Aptiv HES Connectors Manufacturer: Aptiv Series: HES Series Component Type: Pin Terminal Cable Range: 0.35 - 0.50 mm2 Higher current carrying capability through superior material Stainless Steel, nickel plated terminals provide stability and protection to contact interface area SAE, DIN, JIS cable ranges HES pin and sleeve terminals can be mixed with any MIL 39029 terminals -67°F (-55°C) to 257°F (125°C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aptiv 13711542 HES 1.0 Nickel, 22-20 Ga., Unsealed Male Terminals on Reel - 30432R - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 13711542 HES 1.0 Nickel, 22-20 Ga., Unsealed Male Terminals on Reel
30432R
Aptiv 13711542 HES 1.0 Nickel, 22-20 Ga., Unsealed Male Terminals on Reel 30432R
Reel Size: 3000 Aptiv 13711542 Male Terminals on Reel Deutsch No. 1060-20-0222 Category: Aptiv HES Connectors Manufacturer: Aptiv Series: HES Series Component Type: Pin Terminal Cable Range: 0.35 - 0.50 mm2 Higher current carrying capability through superior material Stainless Steel, nickel plated terminals provide stability and protection to contact interface area SAE, DIN, JIS cable ranges HES pin and sleeve terminals can be mixed with any MIL 39029 terminals -67°F (-55°C) to 257°F (125°C)

Reel Size: 3000

  • Aptiv 13711542 Male Terminals on Reel
  • Deutsch No. 1060-20-0222
  • Category: Aptiv HES Connectors
  • Manufacturer: Aptiv
  • Series: HES Series
  • Component Type: Pin Terminal
  • Cable Range: 0.35 - 0.50 mm2
  • Higher current carrying capability through superior material
  • Stainless Steel, nickel plated terminals provide stability and protection to contact interface area
  • SAE, DIN, JIS cable ranges
  • HES pin and sleeve terminals can be mixed with any MIL 39029 terminals
  • -67°F (-55°C) to 257°F (125°C)
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 30432R
Product Name Aptiv 13711542 HES 1.0 Nickel, 22-20 Ga., Unsealed Male Terminals on Reel
North American 22 to 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1574-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details
Connector Contacts - 0660-206-0082 - TE Connectivity
Specs
International 35 to 55 mm2
View Details
3-way & 4-way Terminal, Uninsulated -  - BRIM Electronics, Inc.
Specs
Material Copper
View Details