Aptiv Aptiv 13697414 HES 1.6 Nickel, 20-18 Ga., Unsealed Loose Female Terminal 13697414

Description
Aptiv 13697414 Loose Female Terminals Deutsch No. 1062-16-0622 Category: Aptiv HES Connectors Manufacturer: Aptiv Series: HES Series Component Type: Socket Terminal Cable Range: 0.50 - 0.80 mm2 Higher current carrying capability through superior material Stainless Steel, nickel plated terminals provide stability and protection to contact interface area SAE, DIN, JIS cable ranges HES pin and sleeve terminals can be mixed with any MIL 39029 terminals -67°F (-55°C) to 257°F (125°C)
Request a Quote Datasheet
Description
Aptiv 13697414 Loose Female Terminals Deutsch No. 1062-16-0622 Category: Aptiv HES Connectors Manufacturer: Aptiv Series: HES Series Component Type: Socket Terminal Cable Range: 0.50 - 0.80 mm2 Higher current carrying capability through superior material Stainless Steel, nickel plated terminals provide stability and protection to contact interface area SAE, DIN, JIS cable ranges HES pin and sleeve terminals can be mixed with any MIL 39029 terminals -67°F (-55°C) to 257°F (125°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aptiv 13697414 HES 1.6 Nickel, 20-18 Ga., Unsealed Loose Female Terminal - 30448 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 13697414 HES 1.6 Nickel, 20-18 Ga., Unsealed Loose Female Terminal
30448
Aptiv 13697414 HES 1.6 Nickel, 20-18 Ga., Unsealed Loose Female Terminal 30448
Aptiv 13697414 Loose Female Terminals Deutsch No. 1062-16-0622 Category: Aptiv HES Connectors Manufacturer: Aptiv Series: HES Series Component Type: Socket Terminal Cable Range: 0.50 - 0.80 mm2 Higher current carrying capability through superior material Stainless Steel, nickel plated terminals provide stability and protection to contact interface area SAE, DIN, JIS cable ranges HES pin and sleeve terminals can be mixed with any MIL 39029 terminals -67°F (-55°C) to 257°F (125°C)
  • Aptiv 13697414 Loose Female Terminals
  • Deutsch No. 1062-16-0622
  • Category: Aptiv HES Connectors
  • Manufacturer: Aptiv
  • Series: HES Series
  • Component Type: Socket Terminal
  • Cable Range: 0.50 - 0.80 mm2
  • Higher current carrying capability through superior material
  • Stainless Steel, nickel plated terminals provide stability and protection to contact interface area
  • SAE, DIN, JIS cable ranges
  • HES pin and sleeve terminals can be mixed with any MIL 39029 terminals
  • -67°F (-55°C) to 257°F (125°C)
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 30448
Product Name Aptiv 13697414 HES 1.6 Nickel, 20-18 Ga., Unsealed Loose Female Terminal
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

DXPVBSTIK OTHERS - 75800-002 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Terminal, Wide Roll Eyelet, 0.07In, Though Hole; Tab Size Metric Keystone - 62W5037 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Material Brass
Features RoHS
View Details