Aptiv Aptiv 13697410 HES 1.6 Nickel, 14-12 Ga., Unsealed Loose Male Terminal 13697410-L

Description
Aptiv 13697410 Loose Male Terminals Deutsch No. 1060-16-0722 Category: Aptiv HES Connectors Manufacturer: Aptiv Series: HES Series Component Type: Pin Terminal Cable Range: 2.0 - 3.0 mm2 Higher current carrying capability through superior material Stainless Steel, nickel plated terminals provide stability and protection to contact interface area SAE, DIN, JIS cable ranges HES pin and sleeve terminals can be mixed with any MIL 39029 terminals -67°F (-55°C) to 257°F (125°C)
Request a Quote
Description
Aptiv 13697410 Loose Male Terminals Deutsch No. 1060-16-0722 Category: Aptiv HES Connectors Manufacturer: Aptiv Series: HES Series Component Type: Pin Terminal Cable Range: 2.0 - 3.0 mm2 Higher current carrying capability through superior material Stainless Steel, nickel plated terminals provide stability and protection to contact interface area SAE, DIN, JIS cable ranges HES pin and sleeve terminals can be mixed with any MIL 39029 terminals -67°F (-55°C) to 257°F (125°C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aptiv 13697410 HES 1.6 Nickel, 14-12 Ga., Unsealed Loose Male Terminal - 30458 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 13697410 HES 1.6 Nickel, 14-12 Ga., Unsealed Loose Male Terminal
30458
Aptiv 13697410 HES 1.6 Nickel, 14-12 Ga., Unsealed Loose Male Terminal 30458
Aptiv 13697410 Loose Male Terminals Deutsch No. 1060-16-0722 Category: Aptiv HES Connectors Manufacturer: Aptiv Series: HES Series Component Type: Pin Terminal Cable Range: 2.0 - 3.0 mm2 Higher current carrying capability through superior material Stainless Steel, nickel plated terminals provide stability and protection to contact interface area SAE, DIN, JIS cable ranges HES pin and sleeve terminals can be mixed with any MIL 39029 terminals -67°F (-55°C) to 257°F (125°C)
  • Aptiv 13697410 Loose Male Terminals
  • Deutsch No. 1060-16-0722
  • Category: Aptiv HES Connectors
  • Manufacturer: Aptiv
  • Series: HES Series
  • Component Type: Pin Terminal
  • Cable Range: 2.0 - 3.0 mm2
  • Higher current carrying capability through superior material
  • Stainless Steel, nickel plated terminals provide stability and protection to contact interface area
  • SAE, DIN, JIS cable ranges
  • HES pin and sleeve terminals can be mixed with any MIL 39029 terminals
  • -67°F (-55°C) to 257°F (125°C)
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 30458
Product Name Aptiv 13697410 HES 1.6 Nickel, 14-12 Ga., Unsealed Loose Male Terminal
North American 14 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2864.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
Push-In Wire Connectors - WPC355 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Butt Connector, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
View Details
Forked Turret Terminal - 1511-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Brass
View Details
3 suppliers