Aptiv Aptiv 13697409 HES 1.6 Nickel, 16 Ga., Unsealed Loose Male Terminal 13697409-L

Description
Aptiv 13697409 Loose Male Terminals Deutsch No. 1060-16-0622 Category: Aptiv HES Connectors Manufacturer: Aptiv Series: HES Series Component Type: Pin Terminal Cable Range: 1.0 - 1.5 mm2 Higher current carrying capability through superior material Stainless Steel, nickel plated terminals provide stability and protection to contact interface area SAE, DIN, JIS cable ranges HES pin and sleeve terminals can be mixed with any MIL 39029 terminals -67°F (-55°C) to 257°F (125°C)
Request a Quote Datasheet
Description
Aptiv 13697409 Loose Male Terminals Deutsch No. 1060-16-0622 Category: Aptiv HES Connectors Manufacturer: Aptiv Series: HES Series Component Type: Pin Terminal Cable Range: 1.0 - 1.5 mm2 Higher current carrying capability through superior material Stainless Steel, nickel plated terminals provide stability and protection to contact interface area SAE, DIN, JIS cable ranges HES pin and sleeve terminals can be mixed with any MIL 39029 terminals -67°F (-55°C) to 257°F (125°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aptiv 13697409 HES 1.6 Nickel, 16 Ga., Unsealed Loose Male Terminal - 30456 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 13697409 HES 1.6 Nickel, 16 Ga., Unsealed Loose Male Terminal
30456
Aptiv 13697409 HES 1.6 Nickel, 16 Ga., Unsealed Loose Male Terminal 30456
Aptiv 13697409 Loose Male Terminals Deutsch No. 1060-16-0622 Category: Aptiv HES Connectors Manufacturer: Aptiv Series: HES Series Component Type: Pin Terminal Cable Range: 1.0 - 1.5 mm2 Higher current carrying capability through superior material Stainless Steel, nickel plated terminals provide stability and protection to contact interface area SAE, DIN, JIS cable ranges HES pin and sleeve terminals can be mixed with any MIL 39029 terminals -67°F (-55°C) to 257°F (125°C)
  • Aptiv 13697409 Loose Male Terminals
  • Deutsch No. 1060-16-0622
  • Category: Aptiv HES Connectors
  • Manufacturer: Aptiv
  • Series: HES Series
  • Component Type: Pin Terminal
  • Cable Range: 1.0 - 1.5 mm2
  • Higher current carrying capability through superior material
  • Stainless Steel, nickel plated terminals provide stability and protection to contact interface area
  • SAE, DIN, JIS cable ranges
  • HES pin and sleeve terminals can be mixed with any MIL 39029 terminals
  • -67°F (-55°C) to 257°F (125°C)
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 30456
Product Name Aptiv 13697409 HES 1.6 Nickel, 16 Ga., Unsealed Loose Male Terminal
North American 16 AWG
Unlock Full Specs
to access all available technical data