Aptiv Aptiv 13697408 HES 1.6 Nickel, 20-18 Ga., Unsealed Loose Male Terminal 13697408-L

Description
Aptiv 13697408 Loose Male Terminals Deutsch No. 1060-16-0622 Category: Aptiv HES Connectors Manufacturer: Aptiv Series: HES Series Component Type: Pin Terminal Cable Range: 0.50 - 0.80 mm2 Higher current carrying capability through superior material Stainless Steel, nickel plated terminals provide stability and protection to contact interface area SAE, DIN, JIS cable ranges HES pin and sleeve terminals can be mixed with any MIL 39029 terminals -67°F (-55°C) to 257°F (125°C)
Request a Quote Datasheet
Description
Aptiv 13697408 Loose Male Terminals Deutsch No. 1060-16-0622 Category: Aptiv HES Connectors Manufacturer: Aptiv Series: HES Series Component Type: Pin Terminal Cable Range: 0.50 - 0.80 mm2 Higher current carrying capability through superior material Stainless Steel, nickel plated terminals provide stability and protection to contact interface area SAE, DIN, JIS cable ranges HES pin and sleeve terminals can be mixed with any MIL 39029 terminals -67°F (-55°C) to 257°F (125°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aptiv 13697408 HES 1.6 Nickel, 20-18 Ga., Unsealed Loose Male Terminal - 30454 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 13697408 HES 1.6 Nickel, 20-18 Ga., Unsealed Loose Male Terminal
30454
Aptiv 13697408 HES 1.6 Nickel, 20-18 Ga., Unsealed Loose Male Terminal 30454
Aptiv 13697408 Loose Male Terminals Deutsch No. 1060-16-0622 Category: Aptiv HES Connectors Manufacturer: Aptiv Series: HES Series Component Type: Pin Terminal Cable Range: 0.50 - 0.80 mm2 Higher current carrying capability through superior material Stainless Steel, nickel plated terminals provide stability and protection to contact interface area SAE, DIN, JIS cable ranges HES pin and sleeve terminals can be mixed with any MIL 39029 terminals -67°F (-55°C) to 257°F (125°C)
  • Aptiv 13697408 Loose Male Terminals
  • Deutsch No. 1060-16-0622
  • Category: Aptiv HES Connectors
  • Manufacturer: Aptiv
  • Series: HES Series
  • Component Type: Pin Terminal
  • Cable Range: 0.50 - 0.80 mm2
  • Higher current carrying capability through superior material
  • Stainless Steel, nickel plated terminals provide stability and protection to contact interface area
  • SAE, DIN, JIS cable ranges
  • HES pin and sleeve terminals can be mixed with any MIL 39029 terminals
  • -67°F (-55°C) to 257°F (125°C)
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 30454
Product Name Aptiv 13697408 HES 1.6 Nickel, 20-18 Ga., Unsealed Loose Male Terminal
North American 20 to 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 10127850-001LF - VAST STOCK CO., LIMITED
Amphenol Communications Solutions
View Details
2 suppliers
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Terminals - Turret Connectors - 36-1510-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details