Aptiv Plug Housing, 24Pos, Ip69K, Pbt Gf; Product Range Aptiv/delphi 13672210

Description
PLUG HOUSING, 24POS, IP69K, PBT GF; Product Range:APEX ErgoMate Series; Gender:Plug; No. of Positions:24Ways; For Use With:Aptiv APEX 150 & APEX 2.5 Series Pin Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), GlassRoHS Compliant: Yes
Datasheet
Description
PLUG HOUSING, 24POS, IP69K, PBT GF; Product Range:APEX ErgoMate Series; Gender:Plug; No. of Positions:24Ways; For Use With:Aptiv APEX 150 & APEX 2.5 Series Pin Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), GlassRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 24Pos, Ip69K, Pbt Gf; Product Range Aptiv/delphi - 34AH3087 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 24Pos, Ip69K, Pbt Gf; Product Range Aptiv/delphi
34AH3087
Plug Housing, 24Pos, Ip69K, Pbt Gf; Product Range Aptiv/delphi 34AH3087
PLUG HOUSING, 24POS, IP69K, PBT GF; Product Range:APEX ErgoMate Series; Gender:Plug; No. of Positions:24Ways; For Use With:Aptiv APEX 150 & APEX 2.5 Series Pin Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), GlassRoHS Compliant: Yes

PLUG HOUSING, 24POS, IP69K, PBT GF; Product Range:APEX ErgoMate Series; Gender:Plug; No. of Positions:24Ways; For Use With:Aptiv APEX 150 & APEX 2.5 Series Pin Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), GlassRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 34AH3087
Product Name Plug Housing, 24Pos, Ip69K, Pbt Gf; Product Range Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22 mm (0.8661 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details