Aptiv Aptiv 13663727 HES 1.0 Nickel, 18-16 Ga., Unsealed Loose Female Terminal 13663727-L

Description
Aptiv 13663727 Loose Female Terminals Deutsch No. 1062-20-0122 Category: Aptiv HES Connectors Manufacturer: Aptiv Series: HES Series Component Type: Socket Terminal Cable Range: 0.75 - 1.00 mm2 Higher current carrying capability through superior material Stainless steel, nickel-plated terminals provide stability and protection to contact interface area SAE, DIN, JIS cable ranges HES pin and sleeve terminals can be mixed with any MIL 39029 terminals -67°F (-55°C) to 257°F (125°C)
Request a Quote
Description
Aptiv 13663727 Loose Female Terminals Deutsch No. 1062-20-0122 Category: Aptiv HES Connectors Manufacturer: Aptiv Series: HES Series Component Type: Socket Terminal Cable Range: 0.75 - 1.00 mm2 Higher current carrying capability through superior material Stainless steel, nickel-plated terminals provide stability and protection to contact interface area SAE, DIN, JIS cable ranges HES pin and sleeve terminals can be mixed with any MIL 39029 terminals -67°F (-55°C) to 257°F (125°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Delphi Harsh Environment Series (HES) connection system includes circular connectors and terminals designed for harsh environments, with a 24 shell size and terminal configurations ranging from 19 to 47 cavities. The HES terminal with part number 13663727 is a 1.0 mm nickel-plated female terminal compatible with cable sizes of 0.75 to 1.00 mm⁲ and a cable outer diameter range of 2.05 to 2.78 mm. It supports a pull strength of 90 N for female and 120 N for male terminations, features a stainless steel sleeve for contact protection, and is environmentally sealed to IP67. The terminal meets SAE J2030 standards for vibration resistance and is interchangeably compatible with industry-standard pin and sleeve systems. The series is used in commercial, agricultural, construction, and marine applications.

Datasheet Summary
Powered by GS/AI

The Delphi Harsh Environment Series (HES) connection system includes circular connectors and terminals designed for harsh environments, with a 24 shell size and terminal configurations ranging from 19 to 47 cavities. The HES terminal with part number 13663727 is a 1.0 mm nickel-plated female terminal compatible with cable sizes of 0.75 to 1.00 mm⁲ and a cable outer diameter range of 2.05 to 2.78 mm. It supports a pull strength of 90 N for female and 120 N for male terminations, features a stainless steel sleeve for contact protection, and is environmentally sealed to IP67. The terminal meets SAE J2030 standards for vibration resistance and is interchangeably compatible with industry-standard pin and sleeve systems. The series is used in commercial, agricultural, construction, and marine applications.

Suppliers

Company
Product
Description
Supplier Links
Aptiv 13663727 HES 1.0 Nickel, 18-16 Ga., Unsealed Loose Female Terminal - 30431 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 13663727 HES 1.0 Nickel, 18-16 Ga., Unsealed Loose Female Terminal
30431
Aptiv 13663727 HES 1.0 Nickel, 18-16 Ga., Unsealed Loose Female Terminal 30431
Aptiv 13663727 Loose Female Terminals Deutsch No. 1062-20-0122 Category: Aptiv HES Connectors Manufacturer: Aptiv Series: HES Series Component Type: Socket Terminal Cable Range: 0.75 - 1.00 mm2 Higher current carrying capability through superior material Stainless steel, nickel-plated terminals provide stability and protection to contact interface area SAE, DIN, JIS cable ranges HES pin and sleeve terminals can be mixed with any MIL 39029 terminals -67°F (-55°C) to 257°F (125°C)
  • Aptiv 13663727 Loose Female Terminals
  • Deutsch No. 1062-20-0122
  • Category: Aptiv HES Connectors
  • Manufacturer: Aptiv
  • Series: HES Series
  • Component Type: Socket Terminal
  • Cable Range: 0.75 - 1.00 mm2
  • Higher current carrying capability through superior material
  • Stainless steel, nickel-plated terminals provide stability and protection to contact interface area
  • SAE, DIN, JIS cable ranges
  • HES pin and sleeve terminals can be mixed with any MIL 39029 terminals
  • -67°F (-55°C) to 257°F (125°C)
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 30431
Product Name Aptiv 13663727 HES 1.0 Nickel, 18-16 Ga., Unsealed Loose Female Terminal
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

FLEX 2.54 - 73396-401RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Ferrules - 2856.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
PCB & Surface Mount Screw Terminals - OP-055-M5-L1 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers