Aptiv Aptiv 13663723 HES 1.0 Nickel, 18-16 Ga., Unsealed Loose Male Terminal 13663723

Description
Aptiv 13663723 Loose Male Terminals Deutsch No. 1060-20-0122 Category: Aptiv HES Connectors Manufacturer: Aptiv Series: HES Series Component Type: Pin Terminal Cable Range: 0.75 - 1.00 mm2 Higher current carrying capability through superior material Stainless Steel, nickel plated terminals provide stability and protection to contact interface area SAE, DIN, JIS cable ranges HES pin and sleeve terminals can be mixed with any MIL 39029 terminals -67°F (-55°C) to 257°F (125°C)
Request a Quote Datasheet
Description
Aptiv 13663723 Loose Male Terminals Deutsch No. 1060-20-0122 Category: Aptiv HES Connectors Manufacturer: Aptiv Series: HES Series Component Type: Pin Terminal Cable Range: 0.75 - 1.00 mm2 Higher current carrying capability through superior material Stainless Steel, nickel plated terminals provide stability and protection to contact interface area SAE, DIN, JIS cable ranges HES pin and sleeve terminals can be mixed with any MIL 39029 terminals -67°F (-55°C) to 257°F (125°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aptiv 13663723 HES 1.0 Nickel, 18-16 Ga., Unsealed Loose Male Terminal - 30435 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 13663723 HES 1.0 Nickel, 18-16 Ga., Unsealed Loose Male Terminal
30435
Aptiv 13663723 HES 1.0 Nickel, 18-16 Ga., Unsealed Loose Male Terminal 30435
Aptiv 13663723 Loose Male Terminals Deutsch No. 1060-20-0122 Category: Aptiv HES Connectors Manufacturer: Aptiv Series: HES Series Component Type: Pin Terminal Cable Range: 0.75 - 1.00 mm2 Higher current carrying capability through superior material Stainless Steel, nickel plated terminals provide stability and protection to contact interface area SAE, DIN, JIS cable ranges HES pin and sleeve terminals can be mixed with any MIL 39029 terminals -67°F (-55°C) to 257°F (125°C)
  • Aptiv 13663723 Loose Male Terminals
  • Deutsch No. 1060-20-0122
  • Category: Aptiv HES Connectors
  • Manufacturer: Aptiv
  • Series: HES Series
  • Component Type: Pin Terminal
  • Cable Range: 0.75 - 1.00 mm2
  • Higher current carrying capability through superior material
  • Stainless Steel, nickel plated terminals provide stability and protection to contact interface area
  • SAE, DIN, JIS cable ranges
  • HES pin and sleeve terminals can be mixed with any MIL 39029 terminals
  • -67°F (-55°C) to 257°F (125°C)
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 30435
Product Name Aptiv 13663723 HES 1.0 Nickel, 18-16 Ga., Unsealed Loose Male Terminal
North American 18 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

8105 Nailclip on 0.20″ dia. Ring Terminal Adapter - 8105 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Ferrules - 2863.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
PCB & Surface Mount Screw Terminals - OP-055-M5-L1 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers