Aptiv Aptiv 13663717 HES 1.6 Nickel, 14-12 Ga., Unsealed Loose Male Terminal 13663717-L

Description
Aptiv 13663717 Loose Male Terminals Deutsch No. 1060-14-0122 Category: Aptiv HES Connectors Manufacturer: Aptiv Series: HES Series Component Type: Pin Terminal Cable Range: 2.0 - 3.0 mm2 Higher current carrying capability through superior material Stainless Steel, nickel plated terminals provide stability and protection to contact interface area SAE, DIN, JIS cable ranges HES pin and sleeve terminals can be mixed with any MIL 39029 terminals -67°F (-55°C) to 257°F (125°C)
Request a Quote
Description
Aptiv 13663717 Loose Male Terminals Deutsch No. 1060-14-0122 Category: Aptiv HES Connectors Manufacturer: Aptiv Series: HES Series Component Type: Pin Terminal Cable Range: 2.0 - 3.0 mm2 Higher current carrying capability through superior material Stainless Steel, nickel plated terminals provide stability and protection to contact interface area SAE, DIN, JIS cable ranges HES pin and sleeve terminals can be mixed with any MIL 39029 terminals -67°F (-55°C) to 257°F (125°C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aptiv 13663717 HES 1.6 Nickel, 14-12 Ga., Unsealed Loose Male Terminal - 30459 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 13663717 HES 1.6 Nickel, 14-12 Ga., Unsealed Loose Male Terminal
30459
Aptiv 13663717 HES 1.6 Nickel, 14-12 Ga., Unsealed Loose Male Terminal 30459
Aptiv 13663717 Loose Male Terminals Deutsch No. 1060-14-0122 Category: Aptiv HES Connectors Manufacturer: Aptiv Series: HES Series Component Type: Pin Terminal Cable Range: 2.0 - 3.0 mm2 Higher current carrying capability through superior material Stainless Steel, nickel plated terminals provide stability and protection to contact interface area SAE, DIN, JIS cable ranges HES pin and sleeve terminals can be mixed with any MIL 39029 terminals -67°F (-55°C) to 257°F (125°C)
  • Aptiv 13663717 Loose Male Terminals
  • Deutsch No. 1060-14-0122
  • Category: Aptiv HES Connectors
  • Manufacturer: Aptiv
  • Series: HES Series
  • Component Type: Pin Terminal
  • Cable Range: 2.0 - 3.0 mm2
  • Higher current carrying capability through superior material
  • Stainless Steel, nickel plated terminals provide stability and protection to contact interface area
  • SAE, DIN, JIS cable ranges
  • HES pin and sleeve terminals can be mixed with any MIL 39029 terminals
  • -67°F (-55°C) to 257°F (125°C)
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 30459
Product Name Aptiv 13663717 HES 1.6 Nickel, 14-12 Ga., Unsealed Loose Male Terminal
North American 14 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1788612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1006-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
2 suppliers