Aptiv Aptiv 13663716 HES 1.6 Nickel, 16 Ga., Unsealed Male Terminals on Reel 13663716

Description
Reel Size: 3000 Aptiv 13663716 Male Terminals on Reel Deutsch No. 1060-16-0122 Category: Aptiv HES Connectors Manufacturer: Aptiv Series: HES Series Component Type: Pin Terminal Cable Range: 1.0 - 1.5 mm2 Higher current carrying capability through superior material Stainless Steel, nickel plated terminals provide stability and protection to contact interface area SAE, DIN, JIS cable ranges HES pin and sleeve terminals can be mixed with any MIL 39029 terminals -67°F (-55°C) to 257°F (125°C)
Request a Quote
Description
Reel Size: 3000 Aptiv 13663716 Male Terminals on Reel Deutsch No. 1060-16-0122 Category: Aptiv HES Connectors Manufacturer: Aptiv Series: HES Series Component Type: Pin Terminal Cable Range: 1.0 - 1.5 mm2 Higher current carrying capability through superior material Stainless Steel, nickel plated terminals provide stability and protection to contact interface area SAE, DIN, JIS cable ranges HES pin and sleeve terminals can be mixed with any MIL 39029 terminals -67°F (-55°C) to 257°F (125°C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aptiv 13663716 HES 1.6 Nickel, 16 Ga., Unsealed Male Terminals on Reel - 30457R - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 13663716 HES 1.6 Nickel, 16 Ga., Unsealed Male Terminals on Reel
30457R
Aptiv 13663716 HES 1.6 Nickel, 16 Ga., Unsealed Male Terminals on Reel 30457R
Reel Size: 3000 Aptiv 13663716 Male Terminals on Reel Deutsch No. 1060-16-0122 Category: Aptiv HES Connectors Manufacturer: Aptiv Series: HES Series Component Type: Pin Terminal Cable Range: 1.0 - 1.5 mm2 Higher current carrying capability through superior material Stainless Steel, nickel plated terminals provide stability and protection to contact interface area SAE, DIN, JIS cable ranges HES pin and sleeve terminals can be mixed with any MIL 39029 terminals -67°F (-55°C) to 257°F (125°C)

Reel Size: 3000

  • Aptiv 13663716 Male Terminals on Reel
  • Deutsch No. 1060-16-0122
  • Category: Aptiv HES Connectors
  • Manufacturer: Aptiv
  • Series: HES Series
  • Component Type: Pin Terminal
  • Cable Range: 1.0 - 1.5 mm2
  • Higher current carrying capability through superior material
  • Stainless Steel, nickel plated terminals provide stability and protection to contact interface area
  • SAE, DIN, JIS cable ranges
  • HES pin and sleeve terminals can be mixed with any MIL 39029 terminals
  • -67°F (-55°C) to 257°F (125°C)
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 30457R
Product Name Aptiv 13663716 HES 1.6 Nickel, 16 Ga., Unsealed Male Terminals on Reel
North American 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2621.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Push-In Wire Connectors - WPC353 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details