Aptiv Aptiv 13663715 HES 1.6 Nickel, 20-18 Ga. Male Terminals on Reel 13663715

Description
Reel Size: 3500 Aptiv 13663715 Male Terminals on Reel Deutsch No. 1060-16-0122 Category: Aptiv HES Connectors Manufacturer: Aptiv Series: HES Series Component Type: Pin Terminal Cable Range: 0.50 - 0.80 mm2 Higher current carrying capability through superior material Stainless Steel, nickel plated terminals provide stability and protection to contact interface area SAE, DIN, JIS cable ranges HES pin and sleeve terminals can be mixed with any MIL 39029 terminals -67°F (-55°C) to 257°F (125°C)
Request a Quote
Description
Reel Size: 3500 Aptiv 13663715 Male Terminals on Reel Deutsch No. 1060-16-0122 Category: Aptiv HES Connectors Manufacturer: Aptiv Series: HES Series Component Type: Pin Terminal Cable Range: 0.50 - 0.80 mm2 Higher current carrying capability through superior material Stainless Steel, nickel plated terminals provide stability and protection to contact interface area SAE, DIN, JIS cable ranges HES pin and sleeve terminals can be mixed with any MIL 39029 terminals -67°F (-55°C) to 257°F (125°C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aptiv 13663715 HES 1.6 Nickel, 20-18 Ga. Male Terminals on Reel - 30455R - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 13663715 HES 1.6 Nickel, 20-18 Ga. Male Terminals on Reel
30455R
Aptiv 13663715 HES 1.6 Nickel, 20-18 Ga. Male Terminals on Reel 30455R
Reel Size: 3500 Aptiv 13663715 Male Terminals on Reel Deutsch No. 1060-16-0122 Category: Aptiv HES Connectors Manufacturer: Aptiv Series: HES Series Component Type: Pin Terminal Cable Range: 0.50 - 0.80 mm2 Higher current carrying capability through superior material Stainless Steel, nickel plated terminals provide stability and protection to contact interface area SAE, DIN, JIS cable ranges HES pin and sleeve terminals can be mixed with any MIL 39029 terminals -67°F (-55°C) to 257°F (125°C)

Reel Size: 3500

  • Aptiv 13663715 Male Terminals on Reel
  • Deutsch No. 1060-16-0122
  • Category: Aptiv HES Connectors
  • Manufacturer: Aptiv
  • Series: HES Series
  • Component Type: Pin Terminal
  • Cable Range: 0.50 - 0.80 mm2
  • Higher current carrying capability through superior material
  • Stainless Steel, nickel plated terminals provide stability and protection to contact interface area
  • SAE, DIN, JIS cable ranges
  • HES pin and sleeve terminals can be mixed with any MIL 39029 terminals
  • -67°F (-55°C) to 257°F (125°C)
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 30455R
Product Name Aptiv 13663715 HES 1.6 Nickel, 20-18 Ga. Male Terminals on Reel
North American 22 to 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

.250
Keystone Electronics Corp.
Specs
Material Copper; Brass
North American 20 to 16 AWG
View Details
2 suppliers
FLEX 2.54 - 73396-403LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details