Aptiv Aptiv 13654423 HES 1.0 Nickel, 22-20 Ga. Male Terminals on Reel 13654423

Description
Reel Size: 3000 Aptiv 13654423 Male Terminals on Reel Deutsch No. 1060-20-0122 Category: Aptiv HES Connectors Manufacturer: Aptiv Series: HES Series Cable Range: 0.35 - 0.50 mm2 Higher current carrying capability through superior material Stainless Steel, nickel plated terminals provide stability and protection to contact interface area SAE, DIN, JIS cable ranges HES pin and sleeve terminals can be mixed with any MIL 39029 terminals -67°F (-55°C) to 257°F (125°C)
Request a Quote
Description
Reel Size: 3000 Aptiv 13654423 Male Terminals on Reel Deutsch No. 1060-20-0122 Category: Aptiv HES Connectors Manufacturer: Aptiv Series: HES Series Cable Range: 0.35 - 0.50 mm2 Higher current carrying capability through superior material Stainless Steel, nickel plated terminals provide stability and protection to contact interface area SAE, DIN, JIS cable ranges HES pin and sleeve terminals can be mixed with any MIL 39029 terminals -67°F (-55°C) to 257°F (125°C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aptiv 13654423 HES 1.0 Nickel, 22-20 Ga. Male Terminals on Reel - 30433R - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 13654423 HES 1.0 Nickel, 22-20 Ga. Male Terminals on Reel
30433R
Aptiv 13654423 HES 1.0 Nickel, 22-20 Ga. Male Terminals on Reel 30433R
Reel Size: 3000 Aptiv 13654423 Male Terminals on Reel Deutsch No. 1060-20-0122 Category: Aptiv HES Connectors Manufacturer: Aptiv Series: HES Series Cable Range: 0.35 - 0.50 mm2 Higher current carrying capability through superior material Stainless Steel, nickel plated terminals provide stability and protection to contact interface area SAE, DIN, JIS cable ranges HES pin and sleeve terminals can be mixed with any MIL 39029 terminals -67°F (-55°C) to 257°F (125°C)

Reel Size: 3000

  • Aptiv 13654423 Male Terminals on Reel
  • Deutsch No. 1060-20-0122
  • Category: Aptiv HES Connectors
  • Manufacturer: Aptiv
  • Series: HES Series
  • Cable Range: 0.35 - 0.50 mm2
  • Higher current carrying capability through superior material
  • Stainless Steel, nickel plated terminals provide stability and protection to contact interface area
  • SAE, DIN, JIS cable ranges
  • HES pin and sleeve terminals can be mixed with any MIL 39029 terminals
  • -67°F (-55°C) to 257°F (125°C)
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 30433R
Product Name Aptiv 13654423 HES 1.0 Nickel, 22-20 Ga. Male Terminals on Reel
North American 22 to 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.2500 mm2
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details