Aptiv Aptiv 13654421 HES 1.0 Nickel, 22-20 Ga., Unsealed Female Terminals on Reel 13654421

Description
Reel Size: 3000 Aptiv 13654421 Female Terminals on Reel Deutsch No. 1062-20-0122 Category: Aptiv HES Connectors Manufacturer: Aptiv Series: HES Series Cable Range: 0.35 - 0.50 mm2 Higher current carrying capability through superior material Stainless Steel, nickel plated terminals provide stability and protection to contact interface area SAE, DIN, JIS cable ranges HES pin and sleeve terminals can be mixed with any MIL 39029 terminals -67°F (-55°C) to 257°F (125°C)
Request a Quote
Description
Reel Size: 3000 Aptiv 13654421 Female Terminals on Reel Deutsch No. 1062-20-0122 Category: Aptiv HES Connectors Manufacturer: Aptiv Series: HES Series Cable Range: 0.35 - 0.50 mm2 Higher current carrying capability through superior material Stainless Steel, nickel plated terminals provide stability and protection to contact interface area SAE, DIN, JIS cable ranges HES pin and sleeve terminals can be mixed with any MIL 39029 terminals -67°F (-55°C) to 257°F (125°C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aptiv 13654421 HES 1.0 Nickel, 22-20 Ga., Unsealed Female Terminals on Reel - 30429R - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 13654421 HES 1.0 Nickel, 22-20 Ga., Unsealed Female Terminals on Reel
30429R
Aptiv 13654421 HES 1.0 Nickel, 22-20 Ga., Unsealed Female Terminals on Reel 30429R
Reel Size: 3000 Aptiv 13654421 Female Terminals on Reel Deutsch No. 1062-20-0122 Category: Aptiv HES Connectors Manufacturer: Aptiv Series: HES Series Cable Range: 0.35 - 0.50 mm2 Higher current carrying capability through superior material Stainless Steel, nickel plated terminals provide stability and protection to contact interface area SAE, DIN, JIS cable ranges HES pin and sleeve terminals can be mixed with any MIL 39029 terminals -67°F (-55°C) to 257°F (125°C)

Reel Size: 3000

  • Aptiv 13654421 Female Terminals on Reel
  • Deutsch No. 1062-20-0122
  • Category: Aptiv HES Connectors
  • Manufacturer: Aptiv
  • Series: HES Series
  • Cable Range: 0.35 - 0.50 mm2
  • Higher current carrying capability through superior material
  • Stainless Steel, nickel plated terminals provide stability and protection to contact interface area
  • SAE, DIN, JIS cable ranges
  • HES pin and sleeve terminals can be mixed with any MIL 39029 terminals
  • -67°F (-55°C) to 257°F (125°C)
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 30429R
Product Name Aptiv 13654421 HES 1.0 Nickel, 22-20 Ga., Unsealed Female Terminals on Reel
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

8103 Nailclip on Double Banana Plug Adapter - 8103 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
PCB & Surface Mount Screw Terminals - OT-004-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details