Aptiv Rcpt Housing, 14Pos, Ip40, Nylon; Product Range Aptiv/delphi 13582973

Description
RCPT HOUSING, 14POS, IP40, NYLON; Product Range:APEX 2.8 Series; Gender:Receptacle; No. of Positions:14Ways; For Use With:Aptiv APEX 2.8 Series Automotive Socket Contacts; Connector Body Material:Nylon (Polyamide) Body; IP RoHS Compliant: Yes
Datasheet
Description
RCPT HOUSING, 14POS, IP40, NYLON; Product Range:APEX 2.8 Series; Gender:Receptacle; No. of Positions:14Ways; For Use With:Aptiv APEX 2.8 Series Automotive Socket Contacts; Connector Body Material:Nylon (Polyamide) Body; IP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 14Pos, Ip40, Nylon; Product Range Aptiv/delphi - 34AH3077 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 14Pos, Ip40, Nylon; Product Range Aptiv/delphi
34AH3077
Rcpt Housing, 14Pos, Ip40, Nylon; Product Range Aptiv/delphi 34AH3077
RCPT HOUSING, 14POS, IP40, NYLON; Product Range:APEX 2.8 Series; Gender:Receptacle; No. of Positions:14Ways; For Use With:Aptiv APEX 2.8 Series Automotive Socket Contacts; Connector Body Material:Nylon (Polyamide) Body; IP RoHS Compliant: Yes

RCPT HOUSING, 14POS, IP40, NYLON; Product Range:APEX 2.8 Series; Gender:Receptacle; No. of Positions:14Ways; For Use With:Aptiv APEX 2.8 Series Automotive Socket Contacts; Connector Body Material:Nylon (Polyamide) Body; IP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 34AH3077
Product Name Rcpt Housing, 14Pos, Ip40, Nylon; Product Range Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 38.1 mm (1.5 inch)
Bearing Bore / Ring O.D. 1.25 inch (31.75 mm)
View Details