PLUG HOUSING, 14POS, IP40; Product Range:APEX 2.8 Series; Gender:Plug; No. of Positions:14Ways; For Use With:Aptiv APEX 2.8 Series Automotive Pin Contacts; Connector Body Material:-; IP Rating:IP40; Voltage Rating:-; Current RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 34AH3076 |
| Product Name | Plug Housing, 14Pos, Ip40; Product Range Aptiv/delphi |