Aptiv Aptiv 13521463 GT 280 Series, 5-Way Sealed Female Connector 13521463

Description
Aptiv 13521463 5-Way Female Connectors Category: GT 280 Series Connectors Manufacturer: Aptiv Number of Pins: 5 Designed to mate with most headlamps, including daytime running lamps, high beam and dual filament bulbs Small size suited to fit the shrinking space requirements of today's vehicles and mobile equipment Low engagement force improves reliability, ergonomics, and installation efficiency Seal retention and protection features help prevent loss or damage to the connector seal More terminations per connection with increased design and application efficiency Mates to ISO, SAE blades for compatibility with existing systems Female connector housings take female terminals Features silver interface plating to meet the SAE J2030 heavy-duty electrical connector standard
Request a Quote
Description
Aptiv 13521463 5-Way Female Connectors Category: GT 280 Series Connectors Manufacturer: Aptiv Number of Pins: 5 Designed to mate with most headlamps, including daytime running lamps, high beam and dual filament bulbs Small size suited to fit the shrinking space requirements of today's vehicles and mobile equipment Low engagement force improves reliability, ergonomics, and installation efficiency Seal retention and protection features help prevent loss or damage to the connector seal More terminations per connection with increased design and application efficiency Mates to ISO, SAE blades for compatibility with existing systems Female connector housings take female terminals Features silver interface plating to meet the SAE J2030 heavy-duty electrical connector standard
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aptiv 13521463 GT 280 Series, 5-Way Sealed Female Connector - 38378 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 13521463 GT 280 Series, 5-Way Sealed Female Connector
38378
Aptiv 13521463 GT 280 Series, 5-Way Sealed Female Connector 38378
Aptiv 13521463 5-Way Female Connectors Category: GT 280 Series Connectors Manufacturer: Aptiv Number of Pins: 5 Designed to mate with most headlamps, including daytime running lamps, high beam and dual filament bulbs Small size suited to fit the shrinking space requirements of today's vehicles and mobile equipment Low engagement force improves reliability, ergonomics, and installation efficiency Seal retention and protection features help prevent loss or damage to the connector seal More terminations per connection with increased design and application efficiency Mates to ISO, SAE blades for compatibility with existing systems Female connector housings take female terminals Features silver interface plating to meet the SAE J2030 heavy-duty electrical connector standard
  • Aptiv 13521463 5-Way Female Connectors
  • Category: GT 280 Series Connectors
  • Manufacturer: Aptiv
  • Number of Pins: 5
  • Designed to mate with most headlamps, including daytime running lamps, high beam and dual filament bulbs
  • Small size suited to fit the shrinking space requirements of today's vehicles and mobile equipment
  • Low engagement force improves reliability, ergonomics, and installation efficiency
  • Seal retention and protection features help prevent loss or damage to the connector seal
  • More terminations per connection with increased design and application efficiency
  • Mates to ISO, SAE blades for compatibility with existing systems
  • Female connector housings take female terminals
  • Features silver interface plating to meet the SAE J2030 heavy-duty electrical connector standard
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Connectors
Product Number 38378
Product Name Aptiv 13521463 GT 280 Series, 5-Way Sealed Female Connector
Connector Type Automotive Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1426-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details