Aptiv Aptiv 13519049 GT 150 Series, 3-Way Sealed Male Connector 13519049

Description
Aptiv 13519049 3-Way Male Connectors Category: GT 150 Series Connectors Manufacturer: Aptiv Component Type: Plug Housing Number of Pins: 3 Rugged and waterproof for off-road applications Small size suited to fit the shrinking space requirements vehicles and equipment Use cavity plugs for any unused circuits and cable seals for each circuit Terminal removal tool item #431 available for extracting terminals from connector bodies Locks with integrated Connector Position Assurance (CPA) Tangless terminals with stamped serrations Secondary lock capabilities including Terminals Position Assurance (TPA) and Primary Lock Reinforcement (PLR) with positive connector seal retention or a Slide Lock Cover (SLC) for unsealed systems In-line connectors are ideally suited for space-limited applications
Request a Quote
Description
Aptiv 13519049 3-Way Male Connectors Category: GT 150 Series Connectors Manufacturer: Aptiv Component Type: Plug Housing Number of Pins: 3 Rugged and waterproof for off-road applications Small size suited to fit the shrinking space requirements vehicles and equipment Use cavity plugs for any unused circuits and cable seals for each circuit Terminal removal tool item #431 available for extracting terminals from connector bodies Locks with integrated Connector Position Assurance (CPA) Tangless terminals with stamped serrations Secondary lock capabilities including Terminals Position Assurance (TPA) and Primary Lock Reinforcement (PLR) with positive connector seal retention or a Slide Lock Cover (SLC) for unsealed systems In-line connectors are ideally suited for space-limited applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aptiv 13519049 GT 150 Series, 3-Way Sealed Male Connector - 38318 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 13519049 GT 150 Series, 3-Way Sealed Male Connector
38318
Aptiv 13519049 GT 150 Series, 3-Way Sealed Male Connector 38318
Aptiv 13519049 3-Way Male Connectors Category: GT 150 Series Connectors Manufacturer: Aptiv Component Type: Plug Housing Number of Pins: 3 Rugged and waterproof for off-road applications Small size suited to fit the shrinking space requirements vehicles and equipment Use cavity plugs for any unused circuits and cable seals for each circuit Terminal removal tool item #431 available for extracting terminals from connector bodies Locks with integrated Connector Position Assurance (CPA) Tangless terminals with stamped serrations Secondary lock capabilities including Terminals Position Assurance (TPA) and Primary Lock Reinforcement (PLR) with positive connector seal retention or a Slide Lock Cover (SLC) for unsealed systems In-line connectors are ideally suited for space-limited applications
  • Aptiv 13519049 3-Way Male Connectors
  • Category: GT 150 Series Connectors
  • Manufacturer: Aptiv
  • Component Type: Plug Housing
  • Number of Pins: 3
  • Rugged and waterproof for off-road applications
  • Small size suited to fit the shrinking space requirements vehicles and equipment
  • Use cavity plugs for any unused circuits and cable seals for each circuit
  • Terminal removal tool item #431 available for extracting terminals from connector bodies
  • Locks with integrated Connector Position Assurance (CPA)
  • Tangless terminals with stamped serrations
  • Secondary lock capabilities including Terminals Position Assurance (TPA) and Primary Lock Reinforcement (PLR) with positive connector seal retention or a Slide Lock Cover (SLC) for unsealed systems
  • In-line connectors are ideally suited for space-limited applications
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Connectors
Product Number 38318
Product Name Aptiv 13519049 GT 150 Series, 3-Way Sealed Male Connector
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

HSD Automotive - HSDNZRPPCB18A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Automotive Connector; PC Card Connector
View Details
3 suppliers
Headers, Plugs and Sockets - 1920-1331-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Current Rating 12.0 amps
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1208-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers