Aptiv Aptiv 13518845 GT 280 Series, 2-Way Sealed Female Connector 13518845

Description
Aptiv 13518845 2-Way Female Connectors Category: GT 280 Series Connectors Manufacturer: Aptiv Number of Pins: 2 Designed to mate with most headlamps, including daytime running lamps, high beam and dual filament bulbs Small size suited to fit the shrinking space requirements of today's vehicles and mobile equipment Low engagement force improves reliability, ergonomics, and installation efficiency Seal retention and protection features help prevent loss or damage to the connector seal More terminations per connection with increased design and application efficiency Mates to ISO, SAE blades for compatibility with existing systems Female connector housings take female terminals Features silver interface plating to meet the SAE J2030 heavy-duty electrical connector standard
Request a Quote
Description
Aptiv 13518845 2-Way Female Connectors Category: GT 280 Series Connectors Manufacturer: Aptiv Number of Pins: 2 Designed to mate with most headlamps, including daytime running lamps, high beam and dual filament bulbs Small size suited to fit the shrinking space requirements of today's vehicles and mobile equipment Low engagement force improves reliability, ergonomics, and installation efficiency Seal retention and protection features help prevent loss or damage to the connector seal More terminations per connection with increased design and application efficiency Mates to ISO, SAE blades for compatibility with existing systems Female connector housings take female terminals Features silver interface plating to meet the SAE J2030 heavy-duty electrical connector standard
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aptiv 13518845 GT 280 Series, 2-Way Sealed Female Connector - 38372 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 13518845 GT 280 Series, 2-Way Sealed Female Connector
38372
Aptiv 13518845 GT 280 Series, 2-Way Sealed Female Connector 38372
Aptiv 13518845 2-Way Female Connectors Category: GT 280 Series Connectors Manufacturer: Aptiv Number of Pins: 2 Designed to mate with most headlamps, including daytime running lamps, high beam and dual filament bulbs Small size suited to fit the shrinking space requirements of today's vehicles and mobile equipment Low engagement force improves reliability, ergonomics, and installation efficiency Seal retention and protection features help prevent loss or damage to the connector seal More terminations per connection with increased design and application efficiency Mates to ISO, SAE blades for compatibility with existing systems Female connector housings take female terminals Features silver interface plating to meet the SAE J2030 heavy-duty electrical connector standard
  • Aptiv 13518845 2-Way Female Connectors
  • Category: GT 280 Series Connectors
  • Manufacturer: Aptiv
  • Number of Pins: 2
  • Designed to mate with most headlamps, including daytime running lamps, high beam and dual filament bulbs
  • Small size suited to fit the shrinking space requirements of today's vehicles and mobile equipment
  • Low engagement force improves reliability, ergonomics, and installation efficiency
  • Seal retention and protection features help prevent loss or damage to the connector seal
  • More terminations per connection with increased design and application efficiency
  • Mates to ISO, SAE blades for compatibility with existing systems
  • Female connector housings take female terminals
  • Features silver interface plating to meet the SAE J2030 heavy-duty electrical connector standard
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Connectors
Product Number 38372
Product Name Aptiv 13518845 GT 280 Series, 2-Way Sealed Female Connector
Connector Type Automotive Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details