Aptiv Aptiv 12186400 Metri-Pack 280 Series, 5-Way Male Connector, 30A Max. 12186400

Description
Aptiv 12186400 5-Way Male Bodies Category: Aptiv Metri-Pack 280 Series Manufacturer: Aptiv Component Type: Male Body Number of Circuits: 5 Max Current 30 Amps Use in high demand situations along with low-energy electronic circuits Empty cavities must be filled with cavity plugs Works with these Male Tanged Terminals
Request a Quote Datasheet
Description
Aptiv 12186400 5-Way Male Bodies Category: Aptiv Metri-Pack 280 Series Manufacturer: Aptiv Component Type: Male Body Number of Circuits: 5 Max Current 30 Amps Use in high demand situations along with low-energy electronic circuits Empty cavities must be filled with cavity plugs Works with these Male Tanged Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aptiv 12186400 Metri-Pack 280 Series, 5-Way Male Connector, 30A Max. - 38068 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 12186400 Metri-Pack 280 Series, 5-Way Male Connector, 30A Max.
38068
Aptiv 12186400 Metri-Pack 280 Series, 5-Way Male Connector, 30A Max. 38068
Aptiv 12186400 5-Way Male Bodies Category: Aptiv Metri-Pack 280 Series Manufacturer: Aptiv Component Type: Male Body Number of Circuits: 5 Max Current 30 Amps Use in high demand situations along with low-energy electronic circuits Empty cavities must be filled with cavity plugs Works with these Male Tanged Terminals
  • Aptiv 12186400 5-Way Male Bodies
  • Category: Aptiv Metri-Pack 280 Series
  • Manufacturer: Aptiv
  • Component Type: Male Body
  • Number of Circuits: 5
  • Max Current 30 Amps
  • Use in high demand situations along with low-energy electronic circuits
  • Empty cavities must be filled with cavity plugs
  • Works with these Male Tanged Terminals
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Connectors
Product Number 38068
Product Name Aptiv 12186400 Metri-Pack 280 Series, 5-Way Male Connector, 30A Max.
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1375-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
D-Sub Connector Assemblies - 2262-A50018-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
SIM Card Connector Push-Push Type 6 Pin Metal Body AT - ET-SIM6PPT-MBAT - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details