Aptiv Housing, Rcpt, 3Pos, 14A, Black; Product Range Aptiv/delphi 12162280

Description
HOUSING, RCPT, 3POS, 14A, BLACK; Product Range:Metri-Pack 150.2 Series; Gender:Receptacle; No. of Positions:3Ways; For Use With:Aptiv Metri-Pack 150.2 Series 12124075 Socket Contact; Connector Body Material:-; IP Rating:-; Voltage RoHS Compliant: Yes
Description
HOUSING, RCPT, 3POS, 14A, BLACK; Product Range:Metri-Pack 150.2 Series; Gender:Receptacle; No. of Positions:3Ways; For Use With:Aptiv Metri-Pack 150.2 Series 12124075 Socket Contact; Connector Body Material:-; IP Rating:-; Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Housing, Rcpt, 3Pos, 14A, Black; Product Range Aptiv/delphi - 61AC8737 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Rcpt, 3Pos, 14A, Black; Product Range Aptiv/delphi
61AC8737
Housing, Rcpt, 3Pos, 14A, Black; Product Range Aptiv/delphi 61AC8737
HOUSING, RCPT, 3POS, 14A, BLACK; Product Range:Metri-Pack 150.2 Series; Gender:Receptacle; No. of Positions:3Ways; For Use With:Aptiv Metri-Pack 150.2 Series 12124075 Socket Contact; Connector Body Material:-; IP Rating:-; Voltage RoHS Compliant: Yes

HOUSING, RCPT, 3POS, 14A, BLACK; Product Range:Metri-Pack 150.2 Series; Gender:Receptacle; No. of Positions:3Ways; For Use With:Aptiv Metri-Pack 150.2 Series 12124075 Socket Contact; Connector Body Material:-; IP Rating:-; Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 61AC8737
Product Name Housing, Rcpt, 3Pos, 14A, Black; Product Range Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 12 mm (0.4724 inch)
Bearing Bore / Ring O.D. 0.3150 inch (8 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details