Aptiv Housing, Rcpt, 2Pos, 14A, Grey; Product Range Aptiv/delphi 12162197

Description
HOUSING, RCPT, 2POS, 14A, GREY; Product Range:Metri-Pack 150.2 Series; Gender:Receptacle; No. of Positions:2Ways; For Use With:Aptiv Metri-Pack 150.2 Series 12124075 Socket Contact; Connector Body Material:-; IP Rating:-; Voltage RoHS Compliant: Yes
Datasheet
Description
HOUSING, RCPT, 2POS, 14A, GREY; Product Range:Metri-Pack 150.2 Series; Gender:Receptacle; No. of Positions:2Ways; For Use With:Aptiv Metri-Pack 150.2 Series 12124075 Socket Contact; Connector Body Material:-; IP Rating:-; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing, Rcpt, 2Pos, 14A, Grey; Product Range Aptiv/delphi - 61AC8735 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Rcpt, 2Pos, 14A, Grey; Product Range Aptiv/delphi
61AC8735
Housing, Rcpt, 2Pos, 14A, Grey; Product Range Aptiv/delphi 61AC8735
HOUSING, RCPT, 2POS, 14A, GREY; Product Range:Metri-Pack 150.2 Series; Gender:Receptacle; No. of Positions:2Ways; For Use With:Aptiv Metri-Pack 150.2 Series 12124075 Socket Contact; Connector Body Material:-; IP Rating:-; Voltage RoHS Compliant: Yes

HOUSING, RCPT, 2POS, 14A, GREY; Product Range:Metri-Pack 150.2 Series; Gender:Receptacle; No. of Positions:2Ways; For Use With:Aptiv Metri-Pack 150.2 Series 12124075 Socket Contact; Connector Body Material:-; IP Rating:-; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 61AC8735
Product Name Housing, Rcpt, 2Pos, 14A, Grey; Product Range Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 42 mm (1.65 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details