Aptiv Aptiv 12162193 Metri-Pack 150.2 Series Sealed Connector, 2-Way Female 12162193

Description
Aptiv 12162193 Metri-Pack 150.2 Series Sealed Connector Category: Aptiv Metri-Pack 150.2 Series Manufacturer: Aptiv Pull-to-seat connection In-line connectors are ideally suited for space-limited applications Use in high-demand situations along with low-energy electronic circuits
Request a Quote Datasheet
Description
Aptiv 12162193 Metri-Pack 150.2 Series Sealed Connector Category: Aptiv Metri-Pack 150.2 Series Manufacturer: Aptiv Pull-to-seat connection In-line connectors are ideally suited for space-limited applications Use in high-demand situations along with low-energy electronic circuits
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aptiv 12162193 Metri-Pack 150.2 Series Sealed Connector, 2-Way Female - 38231 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 12162193 Metri-Pack 150.2 Series Sealed Connector, 2-Way Female
38231
Aptiv 12162193 Metri-Pack 150.2 Series Sealed Connector, 2-Way Female 38231
Aptiv 12162193 Metri-Pack 150.2 Series Sealed Connector Category: Aptiv Metri-Pack 150.2 Series Manufacturer: Aptiv Pull-to-seat connection In-line connectors are ideally suited for space-limited applications Use in high-demand situations along with low-energy electronic circuits
  • Aptiv 12162193 Metri-Pack 150.2 Series Sealed Connector
  • Category: Aptiv Metri-Pack 150.2 Series
  • Manufacturer: Aptiv
  • Pull-to-seat connection
  • In-line connectors are ideally suited for space-limited applications
  • Use in high-demand situations along with low-energy electronic circuits
Supplier's Site Datasheet
Aptiv 12162197 Metri-Pack 150 Series Sealed 2-Way Female Connector with 10
Chanhassen, MN, United States
Aptiv 12162197 Metri-Pack 150 Series Sealed 2-Way Female Connector with 10" wire leads
39065
Aptiv 12162197 Metri-Pack 150 Series Sealed 2-Way Female Connector with 10" wire leads 39065
Aptiv 12162197 Metri-Pack 150 Series Sealed 2-Way Female Connector Category: Aptiv Metri-Pack 150 Series Manufacturer: Aptiv Compatible with: AC Delco #12102620 & PT307 Aptiv Connector Body: #12162197 Designed for manifold air temperature sensors Easy replacement for worn out connectors Wire Gauge: 18 Ga. black GXL wire Wire Length: 10" In-line connectors are ideally suited for space-limited applications Use in high-demand situations along with low-energy electronic circuits
  • Aptiv 12162197 Metri-Pack 150 Series Sealed 2-Way Female Connector
  • Category: Aptiv Metri-Pack 150 Series
  • Manufacturer: Aptiv
  • Compatible with: AC Delco #12102620 & PT307
  • Aptiv Connector Body: #12162197
  • Designed for manifold air temperature sensors
  • Easy replacement for worn out connectors
  • Wire Gauge: 18 Ga. black GXL wire
  • Wire Length: 10"
  • In-line connectors are ideally suited for space-limited applications
  • Use in high-demand situations along with low-energy electronic circuits
Supplier's Site
Aptiv 12162193 Metri-Pack 150 Series Sealed 2-Way Female Connector with 10
Chanhassen, MN, United States
Aptiv 12162193 Metri-Pack 150 Series Sealed 2-Way Female Connector with 10" wire leads
39066
Aptiv 12162193 Metri-Pack 150 Series Sealed 2-Way Female Connector with 10" wire leads 39066
Aptiv 12162193 Metri-Pack 150 Series Sealed 2-Way Female Connector Category: Aptiv Metri-Pack 150 Series Manufacturer: Aptiv Compatible with: OEM & AC Delco #12101899/88862305 & PT169/PT2386 Aptiv Connector Body: #12162193 Designed for coolant sensor Easy replacement for worn out connectors Wire Gauge: 18 Ga. black GXL wire Wire Length: 10" In-line connectors are ideally suited for space-limited applications Use in high-demand situations along with low-energy electronic circuits
  • Aptiv 12162193 Metri-Pack 150 Series Sealed 2-Way Female Connector
  • Category: Aptiv Metri-Pack 150 Series
  • Manufacturer: Aptiv
  • Compatible with: OEM & AC Delco #12101899/88862305 & PT169/PT2386
  • Aptiv Connector Body: #12162193
  • Designed for coolant sensor
  • Easy replacement for worn out connectors
  • Wire Gauge: 18 Ga. black GXL wire
  • Wire Length: 10"
  • In-line connectors are ideally suited for space-limited applications
  • Use in high-demand situations along with low-energy electronic circuits
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Connectors
Product Number 38231
Product Name Aptiv 12162193 Metri-Pack 150.2 Series Sealed Connector, 2-Way Female
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data