Aptiv Housing, Rcpt, 4Pos, 14A, Black; Product Range Aptiv/delphi 12162188

Description
HOUSING, RCPT, 4POS, 14A, BLACK; Product Range:Metri-Pack 150 Series; Gender:Receptacle; No. of Positions:4Ways; For Use With:Aptiv GT 150 Series 15305130 Socket Contact; Connector Body Material:-; IP Rating:-; Voltage Rating:-; RoHS Compliant: Yes
Datasheet
Description
HOUSING, RCPT, 4POS, 14A, BLACK; Product Range:Metri-Pack 150 Series; Gender:Receptacle; No. of Positions:4Ways; For Use With:Aptiv GT 150 Series 15305130 Socket Contact; Connector Body Material:-; IP Rating:-; Voltage Rating:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing, Rcpt, 4Pos, 14A, Black; Product Range Aptiv/delphi - 61AC8733 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Rcpt, 4Pos, 14A, Black; Product Range Aptiv/delphi
61AC8733
Housing, Rcpt, 4Pos, 14A, Black; Product Range Aptiv/delphi 61AC8733
HOUSING, RCPT, 4POS, 14A, BLACK; Product Range:Metri-Pack 150 Series; Gender:Receptacle; No. of Positions:4Ways; For Use With:Aptiv GT 150 Series 15305130 Socket Contact; Connector Body Material:-; IP Rating:-; Voltage Rating:-; RoHS Compliant: Yes

HOUSING, RCPT, 4POS, 14A, BLACK; Product Range:Metri-Pack 150 Series; Gender:Receptacle; No. of Positions:4Ways; For Use With:Aptiv GT 150 Series 15305130 Socket Contact; Connector Body Material:-; IP Rating:-; Voltage Rating:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 61AC8733
Product Name Housing, Rcpt, 4Pos, 14A, Black; Product Range Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 48 mm (1.89 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details