Aptiv Aptiv 12162144 Metri-Pack 150 Series 4-Way, Female Connector, 14A Max. 12162144

Description
Aptiv 12162144 4-Way Female Bodies Category: Aptiv Metri-Pack 150 Series Manufacturer: Aptiv Component Type: Female Body Max Current 14 Amps In-line connectors are ideally suited for space-limited applications Use in high demand situations along with low-energy electronic circuits Empty cavities must be filled with cavity plugs Works with these Female Terminals
Request a Quote
Description
Aptiv 12162144 4-Way Female Bodies Category: Aptiv Metri-Pack 150 Series Manufacturer: Aptiv Component Type: Female Body Max Current 14 Amps In-line connectors are ideally suited for space-limited applications Use in high demand situations along with low-energy electronic circuits Empty cavities must be filled with cavity plugs Works with these Female Terminals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aptiv 12162144 Metri-Pack 150 Series 4-Way, Female Connector, 14A Max. - 38207 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 12162144 Metri-Pack 150 Series 4-Way, Female Connector, 14A Max.
38207
Aptiv 12162144 Metri-Pack 150 Series 4-Way, Female Connector, 14A Max. 38207
Aptiv 12162144 4-Way Female Bodies Category: Aptiv Metri-Pack 150 Series Manufacturer: Aptiv Component Type: Female Body Max Current 14 Amps In-line connectors are ideally suited for space-limited applications Use in high demand situations along with low-energy electronic circuits Empty cavities must be filled with cavity plugs Works with these Female Terminals
  • Aptiv 12162144 4-Way Female Bodies
  • Category: Aptiv Metri-Pack 150 Series
  • Manufacturer: Aptiv
  • Component Type: Female Body
  • Max Current 14 Amps
  • In-line connectors are ideally suited for space-limited applications
  • Use in high demand situations along with low-energy electronic circuits
  • Empty cavities must be filled with cavity plugs
  • Works with these Female Terminals
Supplier's Site
Aptiv 12162188 Metri-Pack 150 Series Sealed 4-Way Female Connector with 10
Chanhassen, MN, United States
Aptiv 12162188 Metri-Pack 150 Series Sealed 4-Way Female Connector with 10" wire leads
39078
Aptiv 12162188 Metri-Pack 150 Series Sealed 4-Way Female Connector with 10" wire leads 39078
Aptiv 12162188 Metri-Pack 150 Series Sealed 4-Way Female Connector Category: Aptiv Metri-Pack 150 Series Manufacturer: Aptiv Compatible with: OEM & AC Delco #12126487 & PT757 Aptiv Connector Body: #12162188 Designed for distribution modules Easy replacement for worn out connectors Wire Gauge: 18 Ga. black GXL wire Wire Length: 10" In-line connectors are ideally suited for space-limited applications Use in high-demand situations along with low-energy electronic circuits
  • Aptiv 12162188 Metri-Pack 150 Series Sealed 4-Way Female Connector
  • Category: Aptiv Metri-Pack 150 Series
  • Manufacturer: Aptiv
  • Compatible with: OEM & AC Delco #12126487 & PT757
  • Aptiv Connector Body: #12162188
  • Designed for distribution modules
  • Easy replacement for worn out connectors
  • Wire Gauge: 18 Ga. black GXL wire
  • Wire Length: 10"
  • In-line connectors are ideally suited for space-limited applications
  • Use in high-demand situations along with low-energy electronic circuits
Supplier's Site
Aptiv 12065298 Metri-Pack 150 Series Sealed 4-Way Female Connector with 10
Chanhassen, MN, United States
Aptiv 12065298 Metri-Pack 150 Series Sealed 4-Way Female Connector with 10" wire leads
39079
Aptiv 12065298 Metri-Pack 150 Series Sealed 4-Way Female Connector with 10" wire leads 39079
Aptiv 12065298 Metri-Pack 150 Series Sealed 4-Way Female Connector Category: Aptiv Metri-Pack 150 Series Manufacturer: Aptiv Compatible with: OEM & AC Delco #12085539 &PT149 Aptiv Connector Body: #12065298 Designed for distribution modules Easy replacement for worn out connectors Wire Gauge: 18 Ga. black GXL wire Wire Length: 10" In-line connectors are ideally suited for space-limited applications Use in high-demand situations along with low-energy electronic circuits
  • Aptiv 12065298 Metri-Pack 150 Series Sealed 4-Way Female Connector
  • Category: Aptiv Metri-Pack 150 Series
  • Manufacturer: Aptiv
  • Compatible with: OEM & AC Delco #12085539 &PT149
  • Aptiv Connector Body: #12065298
  • Designed for distribution modules
  • Easy replacement for worn out connectors
  • Wire Gauge: 18 Ga. black GXL wire
  • Wire Length: 10"
  • In-line connectors are ideally suited for space-limited applications
  • Use in high-demand situations along with low-energy electronic circuits
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Connectors
Product Number 38207
Product Name Aptiv 12162144 Metri-Pack 150 Series 4-Way, Female Connector, 14A Max.
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1407-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details