Aptiv Aptiv 12162000 Metri-Pack 150 Series, 2-Way Male Connector, 14A Max. 12162000

Description
Aptiv 12162000 2-Way Male Bodies Category: Aptiv Metri-Pack 150 Series Manufacturer: Aptiv Component Type: Male Body Number of Circuits: 2 Max Current 14 Amps Use in high demand situations along with low-energy electronic circuits Empty cavities must be filled with cavity plugs Works with these Male Terminals 16VDC
Request a Quote
Description
Aptiv 12162000 2-Way Male Bodies Category: Aptiv Metri-Pack 150 Series Manufacturer: Aptiv Component Type: Male Body Number of Circuits: 2 Max Current 14 Amps Use in high demand situations along with low-energy electronic circuits Empty cavities must be filled with cavity plugs Works with these Male Terminals 16VDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aptiv 12162000 Metri-Pack 150 Series, 2-Way Male Connector, 14A Max. - 38200 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 12162000 Metri-Pack 150 Series, 2-Way Male Connector, 14A Max.
38200
Aptiv 12162000 Metri-Pack 150 Series, 2-Way Male Connector, 14A Max. 38200
Aptiv 12162000 2-Way Male Bodies Category: Aptiv Metri-Pack 150 Series Manufacturer: Aptiv Component Type: Male Body Number of Circuits: 2 Max Current 14 Amps Use in high demand situations along with low-energy electronic circuits Empty cavities must be filled with cavity plugs Works with these Male Terminals 16VDC
  • Aptiv 12162000 2-Way Male Bodies
  • Category: Aptiv Metri-Pack 150 Series
  • Manufacturer: Aptiv
  • Component Type: Male Body
  • Number of Circuits: 2
  • Max Current 14 Amps
  • Use in high demand situations along with low-energy electronic circuits
  • Empty cavities must be filled with cavity plugs
  • Works with these Male Terminals
  • 16VDC
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Connectors
Product Number 38200
Product Name Aptiv 12162000 Metri-Pack 150 Series, 2-Way Male Connector, 14A Max.
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

SO DDR3 Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
View Details
Connector - 9 Pin Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 OHM ARINC/M39029 Connector, M39029 Size 8 Socket w/Enviro Seal - 190839-01 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details