Aptiv Housing, Plug, 3Pos, 14A, Pa 6.6, Black; Product Range Aptiv/delphi 12129615

Description
HOUSING, PLUG, 3POS, 14A, PA 6.6, BLACK; Product Range:Metri-Pack 150 Series; Gender:Plug; No. of Positions:3Ways; For Use With:Aptiv Metri-Pack 150 Series 12045773 Pin Contact; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body;RoHS Compliant: Yes
Description
HOUSING, PLUG, 3POS, 14A, PA 6.6, BLACK; Product Range:Metri-Pack 150 Series; Gender:Plug; No. of Positions:3Ways; For Use With:Aptiv Metri-Pack 150 Series 12045773 Pin Contact; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body;RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Housing, Plug, 3Pos, 14A, Pa 6.6, Black; Product Range Aptiv/delphi - 61AC8723 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Plug, 3Pos, 14A, Pa 6.6, Black; Product Range Aptiv/delphi
61AC8723
Housing, Plug, 3Pos, 14A, Pa 6.6, Black; Product Range Aptiv/delphi 61AC8723
HOUSING, PLUG, 3POS, 14A, PA 6.6, BLACK; Product Range:Metri-Pack 150 Series; Gender:Plug; No. of Positions:3Ways; For Use With:Aptiv Metri-Pack 150 Series 12045773 Pin Contact; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body;RoHS Compliant: Yes

HOUSING, PLUG, 3POS, 14A, PA 6.6, BLACK; Product Range:Metri-Pack 150 Series; Gender:Plug; No. of Positions:3Ways; For Use With:Aptiv Metri-Pack 150 Series 12045773 Pin Contact; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 61AC8723
Product Name Housing, Plug, 3Pos, 14A, Pa 6.6, Black; Product Range Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 55 mm (2.17 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details