Aptiv Contact, Pin, Crimp, 2-3Mm2; Product Range Aptiv/delphi 12129497

Description
CONTACT, PIN, CRIMP, 2-3MM2; Product Range:Metri-Pack 280 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv Metri-Pack 280 Series Automotive Housing Connectors; RoHS Compliant: Yes
Datasheet
Description
CONTACT, PIN, CRIMP, 2-3MM2; Product Range:Metri-Pack 280 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv Metri-Pack 280 Series Automotive Housing Connectors; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, Crimp, 2-3Mm2; Product Range Aptiv/delphi - 61AC8722 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp, 2-3Mm2; Product Range Aptiv/delphi
61AC8722
Contact, Pin, Crimp, 2-3Mm2; Product Range Aptiv/delphi 61AC8722
CONTACT, PIN, CRIMP, 2-3MM2; Product Range:Metri-Pack 280 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv Metri-Pack 280 Series Automotive Housing Connectors; RoHS Compliant: Yes

CONTACT, PIN, CRIMP, 2-3MM2; Product Range:Metri-Pack 280 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv Metri-Pack 280 Series Automotive Housing Connectors; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 61AC8722
Product Name Contact, Pin, Crimp, 2-3Mm2; Product Range Aptiv/delphi
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Straddle Mount Type Connector - 83808-D2A1N11 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
M12 Bus Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 404 Size 1 Socket - 190003 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details