Aptiv Contact, Socket, Crimp, 2-3Mm2; Product Range Aptiv/delphi 12129493

Description
CONTACT, SOCKET, CRIMP, 2-3MM2; Product Range:Metri-Pack 280 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv Metri-Pack 280 Series Automotive Housing RoHS Compliant: Yes
Description
CONTACT, SOCKET, CRIMP, 2-3MM2; Product Range:Metri-Pack 280 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv Metri-Pack 280 Series Automotive Housing RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, Crimp, 2-3Mm2; Product Range Aptiv/delphi - 61AC8721 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 2-3Mm2; Product Range Aptiv/delphi
61AC8721
Contact, Socket, Crimp, 2-3Mm2; Product Range Aptiv/delphi 61AC8721
CONTACT, SOCKET, CRIMP, 2-3MM2; Product Range:Metri-Pack 280 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv Metri-Pack 280 Series Automotive Housing RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 2-3MM2; Product Range:Metri-Pack 280 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv Metri-Pack 280 Series Automotive Housing RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 61AC8721
Product Name Contact, Socket, Crimp, 2-3Mm2; Product Range Aptiv/delphi
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
SATA 22P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details