Aptiv Contact, Pin, Crimp, 0.35-0.5Mm2; Product Range Aptiv/delphi 12124977

Description
CONTACT, PIN, CRIMP, 0.35-0.5MM2; Product Range:Metri-Pack 280 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv Metri-Pack 280 Series Automotive Housing RoHS Compliant: Yes
Description
CONTACT, PIN, CRIMP, 0.35-0.5MM2; Product Range:Metri-Pack 280 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv Metri-Pack 280 Series Automotive Housing RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, Crimp, 0.35-0.5Mm2; Product Range Aptiv/delphi - 61AC8719 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp, 0.35-0.5Mm2; Product Range Aptiv/delphi
61AC8719
Contact, Pin, Crimp, 0.35-0.5Mm2; Product Range Aptiv/delphi 61AC8719
CONTACT, PIN, CRIMP, 0.35-0.5MM2; Product Range:Metri-Pack 280 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv Metri-Pack 280 Series Automotive Housing RoHS Compliant: Yes

CONTACT, PIN, CRIMP, 0.35-0.5MM2; Product Range:Metri-Pack 280 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv Metri-Pack 280 Series Automotive Housing RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 61AC8719
Product Name Contact, Pin, Crimp, 0.35-0.5Mm2; Product Range Aptiv/delphi
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - CKB.M19.GLNG-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Current Rating 5.0 amps
View Details
Insulated Banana Jack - 906 / 981 - BRIM Electronics, Inc.
Specs
Gender Female / Jack
Termination Screw Lug
Current Rating 15.0 amps
View Details