Aptiv Housing, Rcpt, 3Pos, 46A, Black; Product Range Aptiv/delphi 12124685

Description
HOUSING, RCPT, 3POS, 46A, BLACK; Product Range:Metri-Pack 630 Series; Gender:Receptacle; No. of Positions:3Ways; For Use With:Aptiv Metri-Pack 630 Series 12052456 Socket Contact; Connector Body Material:-; IP Rating:-; Voltage RoHS Compliant: Yes
Description
HOUSING, RCPT, 3POS, 46A, BLACK; Product Range:Metri-Pack 630 Series; Gender:Receptacle; No. of Positions:3Ways; For Use With:Aptiv Metri-Pack 630 Series 12052456 Socket Contact; Connector Body Material:-; IP Rating:-; Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Housing, Rcpt, 3Pos, 46A, Black; Product Range Aptiv/delphi - 61AC8718 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Rcpt, 3Pos, 46A, Black; Product Range Aptiv/delphi
61AC8718
Housing, Rcpt, 3Pos, 46A, Black; Product Range Aptiv/delphi 61AC8718
HOUSING, RCPT, 3POS, 46A, BLACK; Product Range:Metri-Pack 630 Series; Gender:Receptacle; No. of Positions:3Ways; For Use With:Aptiv Metri-Pack 630 Series 12052456 Socket Contact; Connector Body Material:-; IP Rating:-; Voltage RoHS Compliant: Yes

HOUSING, RCPT, 3POS, 46A, BLACK; Product Range:Metri-Pack 630 Series; Gender:Receptacle; No. of Positions:3Ways; For Use With:Aptiv Metri-Pack 630 Series 12052456 Socket Contact; Connector Body Material:-; IP Rating:-; Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 61AC8718
Product Name Housing, Rcpt, 3Pos, 46A, Black; Product Range Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 265 mm (10.43 inch)
Bearing Bore / Ring O.D. 9.45 inch (240 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details