Aptiv Aptiv 12124582 Weather-Pack 16-14 Ga., Tin-Plated Male Terminals on Reel 12124582

Description
Reel Size: 2200 Aptiv 12124582 Male Terminals on Reel Category: Aptiv Weather-Pack Connectors Manufacturer: Aptiv Gauge for GPT Wire: 16-14 Gauge for SXL Wire: 16-14 Weather-Pack male terminals, female terminals, and cable seals are secured into connector bodies with a hinge lock assembly Cable seals must be used with mating terminals to create a weather-tight connection Use the cavity plug for all pin locations not filled with terminals The plug or tower half connector body comes with a self-lubricating silicone seal to reduce the engagement assembly force Weather-Pack connectors have a wide temperature range from -40°F (-40°C) to 257°F (125°C), and can withstand high heat under-hood applications Loose terminals also available Assembly Instructions: Apply the cable seal to your wire before stripping Align the cable seal with wire insulation Insert Weather-Pack terminal in a crimping tool, then position the wire, seal in place Crimp and visually inspect for good crimp before installing in connector body
Request a Quote
Description
Reel Size: 2200 Aptiv 12124582 Male Terminals on Reel Category: Aptiv Weather-Pack Connectors Manufacturer: Aptiv Gauge for GPT Wire: 16-14 Gauge for SXL Wire: 16-14 Weather-Pack male terminals, female terminals, and cable seals are secured into connector bodies with a hinge lock assembly Cable seals must be used with mating terminals to create a weather-tight connection Use the cavity plug for all pin locations not filled with terminals The plug or tower half connector body comes with a self-lubricating silicone seal to reduce the engagement assembly force Weather-Pack connectors have a wide temperature range from -40°F (-40°C) to 257°F (125°C), and can withstand high heat under-hood applications Loose terminals also available Assembly Instructions: Apply the cable seal to your wire before stripping Align the cable seal with wire insulation Insert Weather-Pack terminal in a crimping tool, then position the wire, seal in place Crimp and visually inspect for good crimp before installing in connector body
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aptiv 12124582 Weather-Pack 16-14 Ga., Tin-Plated Male Terminals on Reel - 31034R - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 12124582 Weather-Pack 16-14 Ga., Tin-Plated Male Terminals on Reel
31034R
Aptiv 12124582 Weather-Pack 16-14 Ga., Tin-Plated Male Terminals on Reel 31034R
Reel Size: 2200 Aptiv 12124582 Male Terminals on Reel Category: Aptiv Weather-Pack Connectors Manufacturer: Aptiv Gauge for GPT Wire: 16-14 Gauge for SXL Wire: 16-14 Weather-Pack male terminals, female terminals, and cable seals are secured into connector bodies with a hinge lock assembly Cable seals must be used with mating terminals to create a weather-tight connection Use the cavity plug for all pin locations not filled with terminals The plug or tower half connector body comes with a self-lubricating silicone seal to reduce the engagement assembly force Weather-Pack connectors have a wide temperature range from -40°F (-40°C) to 257°F (125°C), and can withstand high heat under-hood applications Loose terminals also available Assembly Instructions: Apply the cable seal to your wire before stripping Align the cable seal with wire insulation Insert Weather-Pack terminal in a crimping tool, then position the wire, seal in place Crimp and visually inspect for good crimp before installing in connector body
  • Reel Size: 2200
  • Aptiv 12124582 Male Terminals on Reel
  • Category: Aptiv Weather-Pack Connectors
  • Manufacturer: Aptiv
  • Gauge for GPT Wire: 16-14
  • Gauge for SXL Wire: 16-14
  • Weather-Pack male terminals, female terminals, and cable seals are secured into connector bodies with a hinge lock assembly
  • Cable seals must be used with mating terminals to create a weather-tight connection
  • Use the cavity plug for all pin locations not filled with terminals
  • The plug or tower half connector body comes with a self-lubricating silicone seal to reduce the engagement assembly force
  • Weather-Pack connectors have a wide temperature range from -40°F (-40°C) to 257°F (125°C), and can withstand high heat
  • under-hood applications
  • Loose terminals also available

Assembly Instructions:

  • Apply the cable seal to your wire before stripping
  • Align the cable seal with wire insulation
  • Insert Weather-Pack terminal in a crimping tool, then position the wire, seal in place
  • Crimp and visually inspect for good crimp before installing in connector body
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 31034R
Product Name Aptiv 12124582 Weather-Pack 16-14 Ga., Tin-Plated Male Terminals on Reel
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-002-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details