Aptiv Connectors 12124582

Description
Automotive Connectors MALE TIN PLATED CBL RNG 2.00-1.00MM2
Datasheet
Description
Automotive Connectors MALE TIN PLATED CBL RNG 2.00-1.00MM2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 12124582 - ODG (Origin Data Global)
Shenzhen, China
Connectors
12124582
Connectors 12124582
Automotive Connectors MALE TIN PLATED CBL RNG 2.00-1.00MM2

Automotive Connectors MALE TIN PLATED CBL RNG 2.00-1.00MM2

Supplier's Site Datasheet
Contact, Pin, Crimp, 1-2Mm2; Product Range Aptiv/delphi - 61AC8717 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp, 1-2Mm2; Product Range Aptiv/delphi
61AC8717
Contact, Pin, Crimp, 1-2Mm2; Product Range Aptiv/delphi 61AC8717
CONTACT, PIN, CRIMP, 1-2MM2; Product Range:Weather Pack Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv Weather Pack Series Automotive Housing Connectors; RoHS Compliant: Yes

CONTACT, PIN, CRIMP, 1-2MM2; Product Range:Weather Pack Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv Weather Pack Series Automotive Housing Connectors; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 12124582 61AC8717
Product Name Connectors Contact, Pin, Crimp, 1-2Mm2; Product Range Aptiv/delphi
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - VGA Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - 5 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
NPT Hermetic Terminal Seal - 27410 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
50 Ohm BNC 90° Plug - 150113 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details