Aptiv Aptiv 12124581 Weather-Pack Loose Female Terminal 12-10 Ga., Tin Plated 12124581-L

Description
Aptiv 12124581 Loose Female Terminals Category: Aptiv Weather-Pack Connectors Manufacturer: Aptiv Gauge for GPT Wire: 12-10 Ga. Gauge for SXL Wire: 12-10 Ga. Weather-Pack male terminals, female terminals, and cable seals are secured into connector bodies with a hinge lock assembly Cable seals must be used with mating terminals to create a weather-tight connection Use the cavity plug for all pin locations not filled with terminals The plug or tower half connector body comes with a self-lubricating silicone seal to reduce the engagement assembly force Weather-Pack connectors have a wide temperature range from -40°F (-40°C) to 257°F (125°C), and can withstand high heat under-hood applications Terminals also available on Reel Assembly Instructions: Apply the cable seal to your wire before stripping Align the cable seal with wire insulation Insert Weather-Pack terminal in a crimping tool, then position the wire, seal in place Crimp and visually inspect for good crimp before installing in connector body
Request a Quote
Description
Aptiv 12124581 Loose Female Terminals Category: Aptiv Weather-Pack Connectors Manufacturer: Aptiv Gauge for GPT Wire: 12-10 Ga. Gauge for SXL Wire: 12-10 Ga. Weather-Pack male terminals, female terminals, and cable seals are secured into connector bodies with a hinge lock assembly Cable seals must be used with mating terminals to create a weather-tight connection Use the cavity plug for all pin locations not filled with terminals The plug or tower half connector body comes with a self-lubricating silicone seal to reduce the engagement assembly force Weather-Pack connectors have a wide temperature range from -40°F (-40°C) to 257°F (125°C), and can withstand high heat under-hood applications Terminals also available on Reel Assembly Instructions: Apply the cable seal to your wire before stripping Align the cable seal with wire insulation Insert Weather-Pack terminal in a crimping tool, then position the wire, seal in place Crimp and visually inspect for good crimp before installing in connector body
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aptiv 12124581 Weather-Pack Loose Female Terminal 12-10 Ga., Tin Plated - 32039 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 12124581 Weather-Pack Loose Female Terminal 12-10 Ga., Tin Plated
32039
Aptiv 12124581 Weather-Pack Loose Female Terminal 12-10 Ga., Tin Plated 32039
Aptiv 12124581 Loose Female Terminals Category: Aptiv Weather-Pack Connectors Manufacturer: Aptiv Gauge for GPT Wire: 12-10 Ga. Gauge for SXL Wire: 12-10 Ga. Weather-Pack male terminals, female terminals, and cable seals are secured into connector bodies with a hinge lock assembly Cable seals must be used with mating terminals to create a weather-tight connection Use the cavity plug for all pin locations not filled with terminals The plug or tower half connector body comes with a self-lubricating silicone seal to reduce the engagement assembly force Weather-Pack connectors have a wide temperature range from -40°F (-40°C) to 257°F (125°C), and can withstand high heat under-hood applications Terminals also available on Reel Assembly Instructions: Apply the cable seal to your wire before stripping Align the cable seal with wire insulation Insert Weather-Pack terminal in a crimping tool, then position the wire, seal in place Crimp and visually inspect for good crimp before installing in connector body
  • Aptiv 12124581 Loose Female Terminals
  • Category: Aptiv Weather-Pack Connectors
  • Manufacturer: Aptiv
  • Gauge for GPT Wire: 12-10 Ga.
  • Gauge for SXL Wire: 12-10 Ga.
  • Weather-Pack male terminals, female terminals, and cable seals are secured into connector bodies with a hinge lock assembly
  • Cable seals must be used with mating terminals to create a weather-tight connection
  • Use the cavity plug for all pin locations not filled with terminals
  • The plug or tower half connector body comes with a self-lubricating silicone seal to reduce the engagement assembly force
  • Weather-Pack connectors have a wide temperature range from -40°F (-40°C) to 257°F (125°C), and can withstand high heat
  • under-hood applications
  • Terminals also available on Reel

Assembly Instructions:

  • Apply the cable seal to your wire before stripping
  • Align the cable seal with wire insulation
  • Insert Weather-Pack terminal in a crimping tool, then position the wire, seal in place
  • Crimp and visually inspect for good crimp before installing in connector body
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 32039
Product Name Aptiv 12124581 Weather-Pack Loose Female Terminal 12-10 Ga., Tin Plated
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

PV TERMINALS - 76804-012 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Ferrules - 2843.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Push-In Wire Connectors - WPC356 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details