The Aptiv 12110847 Metri-Pack 280 Series Female Loose Tangless Terminal is designed for use in various vehicle applications, particularly where space is limited and environmental protection is not a primary concern. This terminal accommodates wire sizes ranging from 18 to 16 gauge and is constructed from tin-plated brass, ensuring good conductivity and resistance to corrosion. The terminal features a tangless design, which simplifies the crimping process and enhances reliability. It is rated for a maximum continuous current of 30 amps and operates effectively within a temperature range of -40°C to 125°C. The terminal also provides excellent resistance to temperature fluctuations, chemicals, and abrasion, making it suitable for demanding applications in marine, appliance, and industrial control environments. Engineers considering this terminal should note its compatibility with the standard ISO 2.8mm configuration, which facilitates integration into existing systems. Overall, the Aptiv 12110847 terminal offers a robust solution for low-energy electronic applications requiring reliable connections.
| Waytek, Inc. | |
|---|---|
| Product Category | Wire Terminals |
| Product Number | 30069 |
| Product Name | Aptiv 12110847 Metri-Pack 280 Series, 18-16 Ga. Female Loose Tangless Terminal |
| Terminal Type | Ferrule Terminal |