Aptiv Aptiv 12110846 Metri-Pack 280 Series, 22-20 Ga. Female Tangless Terminal on Reel 12110846

Description
Reel Size: 2300 Aptiv 12110846 Female Terminals on Reel Category: Aptiv Metri-Pack 280 Series Manufacturer: Aptiv Series: 280 Series
Request a Quote
Description
Reel Size: 2300 Aptiv 12110846 Female Terminals on Reel Category: Aptiv Metri-Pack 280 Series Manufacturer: Aptiv Series: 280 Series
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Aptiv 12110846 Metri-Pack 280 Series Female Tangless Terminal is designed for use in various vehicle applications, particularly where space is limited and environmental protection is not a primary concern. This terminal accommodates wire sizes ranging from 22 to 20 gauge and is suitable for low-energy electronic applications. Key features include a maximum continuous current rating of 30 amps, excellent resistance to temperature, chemicals, and abrasion, and a temperature range of -40°C to 125°C. The terminal is constructed from tin-plated brass, ensuring reliable electrical conductivity. The tangless design simplifies the crimping process and enhances the overall reliability of the connection. Engineers considering this product should note its compatibility with the standard ISO 2.8mm configuration, making it versatile for various applications. The terminal is supplied on a reel, facilitating easy handling and installation.

Datasheet Summary
Powered by GS/AI

The Aptiv 12110846 Metri-Pack 280 Series Female Tangless Terminal is designed for use in various vehicle applications, particularly where space is limited and environmental protection is not a primary concern. This terminal accommodates wire sizes ranging from 22 to 20 gauge and is suitable for low-energy electronic applications. Key features include a maximum continuous current rating of 30 amps, excellent resistance to temperature, chemicals, and abrasion, and a temperature range of -40°C to 125°C. The terminal is constructed from tin-plated brass, ensuring reliable electrical conductivity. The tangless design simplifies the crimping process and enhances the overall reliability of the connection. Engineers considering this product should note its compatibility with the standard ISO 2.8mm configuration, making it versatile for various applications. The terminal is supplied on a reel, facilitating easy handling and installation.

Suppliers

Company
Product
Description
Supplier Links
Aptiv 12110846 Metri-Pack 280 Series, 22-20 Ga. Female Tangless Terminal on Reel - 30068R - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 12110846 Metri-Pack 280 Series, 22-20 Ga. Female Tangless Terminal on Reel
30068R
Aptiv 12110846 Metri-Pack 280 Series, 22-20 Ga. Female Tangless Terminal on Reel 30068R
Reel Size: 2300 Aptiv 12110846 Female Terminals on Reel Category: Aptiv Metri-Pack 280 Series Manufacturer: Aptiv Series: 280 Series

Reel Size: 2300

  • Aptiv 12110846 Female Terminals on Reel
  • Category: Aptiv Metri-Pack 280 Series
  • Manufacturer: Aptiv
  • Series: 280 Series
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 30068R
Product Name Aptiv 12110846 Metri-Pack 280 Series, 22-20 Ga. Female Tangless Terminal on Reel
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal, Multiple Wire - 83-8 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Connector; Test Terminal
View Details
Un-Insulated Ferrules - 2388.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details
PCB & Surface Mount Screw Terminals - OP-075-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers