Aptiv Aptiv 12110845 Metri-Pack 280 Series, 14-12 Ga. Female Tangless Terminal on Reel 12110845

Description
Reel Size: 2300 Aptiv 12110845 Female Terminals on Reel Category: Aptiv Metri-Pack 280 Series Manufacturer: Aptiv Series: 280 Series
Request a Quote
Description
Reel Size: 2300 Aptiv 12110845 Female Terminals on Reel Category: Aptiv Metri-Pack 280 Series Manufacturer: Aptiv Series: 280 Series
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Aptiv 12110845 Metri-Pack 280 Series Female Tangless Terminal is designed for use in various vehicle applications, particularly where space is limited and environmental protection is not a primary concern. This terminal accommodates a cable range of 14-12 gauge and is constructed from tin-plated brass, ensuring good conductivity and durability. Key features include a maximum continuous current rating of 30 amps and a temperature range of -40°C to 125°C, making it suitable for a variety of industrial, marine, and appliance applications. The terminal is designed with a tangless configuration, which simplifies the crimping process and enhances reliability. It is part of the Metri-Pack 280 Series, known for its versatility and excellent resistance to temperature, chemicals, and abrasion. Engineers considering this product should note its compatibility with standard ISO 2.8mm configurations and its suitability for low-energy electronic applications.

Datasheet Summary
Powered by GS/AI

The Aptiv 12110845 Metri-Pack 280 Series Female Tangless Terminal is designed for use in various vehicle applications, particularly where space is limited and environmental protection is not a primary concern. This terminal accommodates a cable range of 14-12 gauge and is constructed from tin-plated brass, ensuring good conductivity and durability. Key features include a maximum continuous current rating of 30 amps and a temperature range of -40°C to 125°C, making it suitable for a variety of industrial, marine, and appliance applications. The terminal is designed with a tangless configuration, which simplifies the crimping process and enhances reliability. It is part of the Metri-Pack 280 Series, known for its versatility and excellent resistance to temperature, chemicals, and abrasion. Engineers considering this product should note its compatibility with standard ISO 2.8mm configurations and its suitability for low-energy electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Aptiv 12110845 Metri-Pack 280 Series, 14-12 Ga. Female Tangless Terminal on Reel - 31069R - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 12110845 Metri-Pack 280 Series, 14-12 Ga. Female Tangless Terminal on Reel
31069R
Aptiv 12110845 Metri-Pack 280 Series, 14-12 Ga. Female Tangless Terminal on Reel 31069R
Reel Size: 2300 Aptiv 12110845 Female Terminals on Reel Category: Aptiv Metri-Pack 280 Series Manufacturer: Aptiv Series: 280 Series

Reel Size: 2300

  • Aptiv 12110845 Female Terminals on Reel
  • Category: Aptiv Metri-Pack 280 Series
  • Manufacturer: Aptiv
  • Series: 280 Series
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 31069R
Product Name Aptiv 12110845 Metri-Pack 280 Series, 14-12 Ga. Female Tangless Terminal on Reel
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data